Flexiv Cobots Rizon 4s

Description
The Flexiv Rizon 4s is an advanced version of the Rizon 4 robot, designed for a range of advanced manufacturing and research applications. Like the Rizon 4, the Rizon 4s is a collaborative robot that can safely work alongside human workers without the need for safety barriers or cages. The Flexiv Rizon 4s is an advanced version of the Rizon 4 robot, designed for a range of advanced manufacturing and research applications. Like the Rizon 4, the Rizon 4s is a collaborative robot that can safely work alongside human workers without the need for safety barriers or cages. The Rizon 4s is designed with a number of advanced features that enhance its precision, flexibility, and adaptability. One of the key improvements over the Rizon 4 is the addition of a 7-axis arm, which provides greater flexibility and range of motion, allowing the robot to perform a wider range of tasks. The Rizon 4s is also equipped with advanced sensing and control technologies that enhance its accuracy and reliability. For example, the robot is equipped with a proprietary force sensing technology that allows it to sense the force and torque applied to the end effector, enabling it to perform tasks that require high levels of precision. Another key feature of the Rizon 4s is its advanced software and programming capabilities. The robot is designed with a user-friendly programming interface that allows operators to easily program and control the robot's movements and behavior.
Description
The Flexiv Rizon 4s is an advanced version of the Rizon 4 robot, designed for a range of advanced manufacturing and research applications. Like the Rizon 4, the Rizon 4s is a collaborative robot that can safely work alongside human workers without the need for safety barriers or cages. The Flexiv Rizon 4s is an advanced version of the Rizon 4 robot, designed for a range of advanced manufacturing and research applications. Like the Rizon 4, the Rizon 4s is a collaborative robot that can safely work alongside human workers without the need for safety barriers or cages. The Rizon 4s is designed with a number of advanced features that enhance its precision, flexibility, and adaptability. One of the key improvements over the Rizon 4 is the addition of a 7-axis arm, which provides greater flexibility and range of motion, allowing the robot to perform a wider range of tasks. The Rizon 4s is also equipped with advanced sensing and control technologies that enhance its accuracy and reliability. For example, the robot is equipped with a proprietary force sensing technology that allows it to sense the force and torque applied to the end effector, enabling it to perform tasks that require high levels of precision. Another key feature of the Rizon 4s is its advanced software and programming capabilities. The robot is designed with a user-friendly programming interface that allows operators to easily program and control the robot's movements and behavior.

Suppliers

Company
Product
Description
Supplier Links
Cobots - Rizon 4s - Flexiv
Santa Clara, CA, United States
Cobots
Rizon 4s
Cobots Rizon 4s
The Flexiv Rizon 4s is an advanced version of the Rizon 4 robot, designed for a range of advanced manufacturing and research applications. Like the Rizon 4, the Rizon 4s is a collaborative robot that can safely work alongside human workers without the need for safety barriers or cages. The Flexiv Rizon 4s is an advanced version of the Rizon 4 robot, designed for a range of advanced manufacturing and research applications. Like the Rizon 4, the Rizon 4s is a collaborative robot that can safely work alongside human workers without the need for safety barriers or cages. The Rizon 4s is designed with a number of advanced features that enhance its precision, flexibility, and adaptability. One of the key improvements over the Rizon 4 is the addition of a 7-axis arm, which provides greater flexibility and range of motion, allowing the robot to perform a wider range of tasks. The Rizon 4s is also equipped with advanced sensing and control technologies that enhance its accuracy and reliability. For example, the robot is equipped with a proprietary force sensing technology that allows it to sense the force and torque applied to the end effector, enabling it to perform tasks that require high levels of precision. Another key feature of the Rizon 4s is its advanced software and programming capabilities. The robot is designed with a user-friendly programming interface that allows operators to easily program and control the robot's movements and behavior.

The Flexiv Rizon 4s is an advanced version of the Rizon 4 robot, designed for a range of advanced manufacturing and research applications. Like the Rizon 4, the Rizon 4s is a collaborative robot that can safely work alongside human workers without the need for safety barriers or cages.
The Flexiv Rizon 4s is an advanced version of the Rizon 4 robot, designed for a range of advanced manufacturing and research applications. Like the Rizon 4, the Rizon 4s is a collaborative robot that can safely work alongside human workers without the need for safety barriers or cages.
The Rizon 4s is designed with a number of advanced features that enhance its precision, flexibility, and adaptability. One of the key improvements over the Rizon 4 is the addition of a 7-axis arm, which provides greater flexibility and range of motion, allowing the robot to perform a wider range of tasks.
The Rizon 4s is also equipped with advanced sensing and control technologies that enhance its accuracy and reliability. For example, the robot is equipped with a proprietary force sensing technology that allows it to sense the force and torque applied to the end effector, enabling it to perform tasks that require high levels of precision.
Another key feature of the Rizon 4s is its advanced software and programming capabilities. The robot is designed with a user-friendly programming interface that allows operators to easily program and control the robot's movements and behavior.

Supplier's Site

Technical Specifications

  Flexiv
Product Category Robots
Product Number Rizon 4s
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Robotic Assembly; Inspection Robot;  Material Handling (e.g., Loading/Unloading, Palletizing)
# of Axes 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Cobot Workstation for Fastening Assembly -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
# of Axes 6 #
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Precision, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details