Pratt & Whitney Measurement Systems, Inc. Computer Based Bench Micrometer Supermicrometer™ : Model PC375

Description
New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s GageCal software is also included with the Supermicrometer PC and automatically enters tolerances for such applications as plugs, pins, balls, threads (calculates pitch/major diameter) and flags out-of-tolerance conditions. Calibration certificates can then be saved or printed to your custom needs. The Supermicrometer PC comes in four models of varying length capacities. We can even accommodate your needs for units up to a 40 inch (1000 mm) measuring range.
Request a Quote Datasheet
Description
New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s GageCal software is also included with the Supermicrometer PC and automatically enters tolerances for such applications as plugs, pins, balls, threads (calculates pitch/major diameter) and flags out-of-tolerance conditions. Calibration certificates can then be saved or printed to your custom needs. The Supermicrometer PC comes in four models of varying length capacities. We can even accommodate your needs for units up to a 40 inch (1000 mm) measuring range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Based Bench Micrometer - Supermicrometer™ : Model PC375 - Pratt & Whitney Measurement Systems, Inc.
Bloomfield, CT, United States
Computer Based Bench Micrometer
Supermicrometer™ : Model PC375
Computer Based Bench Micrometer Supermicrometer™ : Model PC375
New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s GageCal software is also included with the Supermicrometer PC and automatically enters tolerances for such applications as plugs, pins, balls, threads (calculates pitch/major diameter) and flags out-of-tolerance conditions. Calibration certificates can then be saved or printed to your custom needs. The Supermicrometer PC comes in four models of varying length capacities. We can even accommodate your needs for units up to a 40 inch (1000 mm) measuring range.

New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few.

Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s GageCal software is also included with the Supermicrometer PC and automatically enters tolerances for such applications as plugs, pins, balls, threads (calculates pitch/major diameter) and flags out-of-tolerance conditions. Calibration certificates can then be saved or printed to your custom needs. The Supermicrometer PC comes in four models of varying length capacities. We can even accommodate your needs for units up to a 40 inch (1000 mm) measuring range.

Supplier's Site Datasheet

Technical Specifications

  Pratt & Whitney Measurement Systems, Inc.
Product Category Dimensional Gages and Instruments
Product Number Supermicrometer™ : Model PC375
Product Name Computer Based Bench Micrometer
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
Gaging Technology Mechanical
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Linear Distance Measuring System - Model U304396 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
External Supermicrometer - SuperMicrometer™ : Model B 250 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Length Measuring System - Labmicrometer™,; LM900 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Caliper; Depth Gage (optional feature); Gage Block; Gage Block, Master, or Setting Gage; Gaging System or Station; Indicator / Comparator; Micrometer; Pin or Plug Gage; Snap Gage; Length
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 625 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details