The Supermicrometer Model PC is a computer-based bench micrometer designed for high-accuracy external measurement of precision parts and gages, combining direct reading and comparative metrology functions. It includes a carbide-tipped non-rotating spindle, an adjustable Electrolimit tailstock with 2-48 ozf measuring pressure, and a chromium-plated cylindrical bed with rack and pinion drive. The system features a digital inch module with 1 microinch (0.025 micron) resolution, 20 microinch (0.5 micron) accuracy, and 10 microinch (0.3 micron) repeatability, with a direct reading range of 1 inch (25.4 mm) and a maximum measuring range of 10 inches (254 mm). It operates with GageCal software on a connected laptop or desktop computer, supports Windows-based data export, and meets ISO 17025 calibration standards. The unit has a bench footprint of 25.5 x 11.5 inches (65 x 30 cm) and weighs approximately 150 lbs (68 kg).
New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few.
Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s GageCal software is also included with the Supermicrometer PC and automatically enters tolerances for such applications as plugs, pins, balls, threads (calculates pitch/major diameter) and flags out-of-tolerance conditions. Calibration certificates can then be saved or printed to your custom needs. The Supermicrometer PC comes in four models of varying length capacities. We can even accommodate your needs for units up to a 40 inch (1000 mm) measuring range.
| Pratt & Whitney Measurement Systems, Inc. | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | Supermicrometer : Model PC625 |
| Product Name | Computer Based Bench Micrometer |
| Mounting / Loading Options | Benchtop or Floor |
| Measurement Scale / Units | English; Metric |
| Gage / Instrument Type | Gaging System or Station; Indicator / Comparator; Micrometer; Length |
| Gaging Technology | Mechanical |
| Display | Digital Display |