Flexbar Machine Corporation SERIES MG025 DIGITAL FORCE GAGE 18947

Description
SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18947, Series MG025 Digital Force Gage. Capacity X Graduation: 0.25 x 0.0002 lb.
Description
SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18947, Series MG025 Digital Force Gage. Capacity X Graduation: 0.25 x 0.0002 lb.

Suppliers

Company
Product
Description
Supplier Links
SERIES MG025 DIGITAL FORCE GAGE - 18947 - Flexbar Machine Corporation
Islandia, NY, USA
SERIES MG025 DIGITAL FORCE GAGE
18947
SERIES MG025 DIGITAL FORCE GAGE 18947
SERIES MG DIGITAL FORCE GAGES A versatile, rugged and compact unit featuring: Microprocessor-based automatic peak memory, with recall-tensile and compressive loads. Load cell deflection: 0.010" max. Push-button calibration • Battery status • Auto shut-off Accuracy: ±0.50% Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18947, Series MG025 Digital Force Gage. Capacity X Graduation: 0.25 x 0.0002 lb.

SERIES MG DIGITAL FORCE GAGES
A versatile, rugged and compact unit featuring:

  • Microprocessor-based automatic peak memory, with recall-tensile and compressive loads.
  • Load cell deflection: 0.010" max.
  • Push-button calibration • Battery status • Auto shut-off
  • Accuracy: ±0.50%
  • Size: 3.7" x 2.5" x 1.5"
  • Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter.
  • Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18947, Series MG025 Digital Force Gage.
  • Capacity X Graduation: 0.25 x 0.0002 lb.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 18947
Product Name SERIES MG025 DIGITAL FORCE GAGE
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 2553712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN - MR01-2000 - Mark-10 Corporation
Specs
Force Rating 2248 lbs (1020 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Piezoelectric force washer CLP/7kN - 1-CLP/7KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1574 lbs (714 kg)
Accuracy 1.00 ±% Full Scale
Output pC (passive piezoelectric)
View Details