Flexbar Machine Corporation FLEXBAR DIGITAL FORCE GAGE 18945

Description
FLEXBAR DIGITAL FORCE GAGES The Series EG digital force gage is a compact instrument utilizing the latest advances in electronics, software and sensor technology. The Series EG incorporates many features previously not available in an economically priced unit gage. Microprocessor based, this small, rugged instrument is an excellent choice for quality control, materials testing and many other applications involving force measurement. FEATURES Rugged cast aluminum housing is reversible for handheld use or test stand mounting. Small size: 6" x 2 1/2" x 1 1/2". Peak memory for tensile and compressive loads. User programmable initial status of units and mode of operation. Auto-shutoff after a user programmable period of inactivity. Memory retention of setups after gage shutoff. Push button selectable units of measure for LB, KG and N (Newtons). Battery status indicator. Push button calibration. Available communication option: Fully configurable RS232 channel, Mitutoyo BCD output for Connection to all Mitutoyo SPC devices and Analog output ±1 VDC for chart recorders, etc. SPECIFICATIONS: Accuracy - ±0.30% of full scale, ±1LSC (least significant count). Calibrated with weights traceable to NIST. Sampling Rate - 30 samples per second. Display - 4 1/2 character LCD with 0.3" high characters. Low battery, mode and units display. • Tare Capacity - 10%, all units. • Load Cell Deflection - 0.010" maximum. Power - Rechargeable NiCd 7.2V battery. AC operation possible using the included AC adapter/charger. Battery Life - 10-12 hours of continuous operation. IPM, a 3-step Intelligent Power Management system will warn the user via "LO BAT" indicator and then will shut off the gage. Model No. 18945, Flexbar Digital Force Gage model No. EG20 Pounds: 20 x 0.02 KG: 10 x 0.01 Newtons: 100 x 0.1
Description
FLEXBAR DIGITAL FORCE GAGES The Series EG digital force gage is a compact instrument utilizing the latest advances in electronics, software and sensor technology. The Series EG incorporates many features previously not available in an economically priced unit gage. Microprocessor based, this small, rugged instrument is an excellent choice for quality control, materials testing and many other applications involving force measurement. FEATURES Rugged cast aluminum housing is reversible for handheld use or test stand mounting. Small size: 6" x 2 1/2" x 1 1/2". Peak memory for tensile and compressive loads. User programmable initial status of units and mode of operation. Auto-shutoff after a user programmable period of inactivity. Memory retention of setups after gage shutoff. Push button selectable units of measure for LB, KG and N (Newtons). Battery status indicator. Push button calibration. Available communication option: Fully configurable RS232 channel, Mitutoyo BCD output for Connection to all Mitutoyo SPC devices and Analog output ±1 VDC for chart recorders, etc. SPECIFICATIONS: Accuracy - ±0.30% of full scale, ±1LSC (least significant count). Calibrated with weights traceable to NIST. Sampling Rate - 30 samples per second. Display - 4 1/2 character LCD with 0.3" high characters. Low battery, mode and units display. • Tare Capacity - 10%, all units. • Load Cell Deflection - 0.010" maximum. Power - Rechargeable NiCd 7.2V battery. AC operation possible using the included AC adapter/charger. Battery Life - 10-12 hours of continuous operation. IPM, a 3-step Intelligent Power Management system will warn the user via "LO BAT" indicator and then will shut off the gage. Model No. 18945, Flexbar Digital Force Gage model No. EG20 Pounds: 20 x 0.02 KG: 10 x 0.01 Newtons: 100 x 0.1

Suppliers

Company
Product
Description
Supplier Links
FLEXBAR DIGITAL FORCE GAGE - 18945 - Flexbar Machine Corporation
Islandia, NY, USA
FLEXBAR DIGITAL FORCE GAGE
18945
FLEXBAR DIGITAL FORCE GAGE 18945
FLEXBAR DIGITAL FORCE GAGES The Series EG digital force gage is a compact instrument utilizing the latest advances in electronics, software and sensor technology. The Series EG incorporates many features previously not available in an economically priced unit gage. Microprocessor based, this small, rugged instrument is an excellent choice for quality control, materials testing and many other applications involving force measurement. FEATURES Rugged cast aluminum housing is reversible for handheld use or test stand mounting. Small size: 6" x 2 1/2" x 1 1/2". Peak memory for tensile and compressive loads. User programmable initial status of units and mode of operation. Auto-shutoff after a user programmable period of inactivity. Memory retention of setups after gage shutoff. Push button selectable units of measure for LB, KG and N (Newtons). Battery status indicator. Push button calibration. Available communication option: Fully configurable RS232 channel, Mitutoyo BCD output for Connection to all Mitutoyo SPC devices and Analog output ±1 VDC for chart recorders, etc. SPECIFICATIONS: Accuracy - ±0.30% of full scale, ±1LSC (least significant count). Calibrated with weights traceable to NIST. Sampling Rate - 30 samples per second. Display - 4 1/2 character LCD with 0.3" high characters. Low battery, mode and units display. • Tare Capacity - 10%, all units. • Load Cell Deflection - 0.010" maximum. Power - Rechargeable NiCd 7.2V battery. AC operation possible using the included AC adapter/charger. Battery Life - 10-12 hours of continuous operation. IPM, a 3-step Intelligent Power Management system will warn the user via "LO BAT" indicator and then will shut off the gage. Model No. 18945, Flexbar Digital Force Gage model No. EG20 Pounds: 20 x 0.02 KG: 10 x 0.01 Newtons: 100 x 0.1

FLEXBAR DIGITAL FORCE GAGES

The Series EG digital force gage is a compact instrument utilizing the latest advances in electronics, software and sensor technology. The Series EG incorporates many features previously not available in an economically priced unit gage. Microprocessor based, this small, rugged instrument is an excellent choice for quality control, materials testing and many other applications involving force measurement.

FEATURES

  • Rugged cast aluminum housing is reversible for handheld use or test stand mounting.
  • Small size: 6" x 2 1/2" x 1 1/2".
  • Peak memory for tensile and compressive loads.
  • User programmable initial status of units and mode of operation.
  • Auto-shutoff after a user programmable period of inactivity.
  • Memory retention of setups after gage shutoff.
  • Push button selectable units of measure for LB, KG and N (Newtons).
  • Battery status indicator.
  • Push button calibration.
  • Available communication option: Fully configurable RS232 channel, Mitutoyo BCD output for Connection to all Mitutoyo SPC devices and Analog output ±1 VDC for chart recorders, etc. SPECIFICATIONS:
  • Accuracy - ±0.30% of full scale, ±1LSC (least significant count). Calibrated with weights traceable to NIST.
  • Sampling Rate - 30 samples per second.
  • Display - 4 1/2 character LCD with 0.3" high characters. Low battery, mode and units display. • Tare Capacity - 10%, all units. • Load Cell Deflection - 0.010" maximum.
  • Power - Rechargeable NiCd 7.2V battery. AC operation possible using the included AC adapter/charger.
  • Battery Life - 10-12 hours of continuous operation. IPM, a 3-step Intelligent Power Management system will warn the user via "LO BAT" indicator and then will shut off the gage. Model No. 18945, Flexbar Digital Force Gage model No. EG20
  • Pounds: 20 x 0.02
  • KG: 10 x 0.01
  • Newtons: 100 x 0.1
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 18945
Product Name FLEXBAR DIGITAL FORCE GAGE
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E2-K1-G1 - KZ-011-0400-50N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensor Elements - 20009605-70 - TE Connectivity
Specs
Device Sensor Element / Chip
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Force Gauge 0.5lb/8oz/250g/2.5N/2500mN - M5-05 - Transcat, Inc.
Specs
Force Rating 0.5000 lbs (0.2268 kg)
Device Gauge / Indicator
View Details