Flexbar Machine Corporation FORCE GAGE TEST STAND-LEVER OPERATED 18866

Description
TEST STANDS FOR FLEXBAR DIGITAL FORCE GAGES This new line is introduced to address the need for low capacity low cost stands. They are specified for forces up to 100 lbs and can be equipped with any Flexbar force gage. They can be used for peel testing, spring testing, product performance testing, or any other application requiring simple and inexpensive instruments. Features & Specifications: Maximum recommended load: 100 lbs (500N) Maximum travel: 9" (230mm) Base dimensions: 6" (152mm) wide x 10" (254mm) deep Fixture mounting: five #10-32 holes in base Overall height: Model No. 18866 - 13.3" Loading method: Model No. 18866 - lever Force gage mounting hardware included* Optional dial indicator kit, No. 18868 (not included - order separately) Model No. 18866, Test Stand, lever operated
Description
TEST STANDS FOR FLEXBAR DIGITAL FORCE GAGES This new line is introduced to address the need for low capacity low cost stands. They are specified for forces up to 100 lbs and can be equipped with any Flexbar force gage. They can be used for peel testing, spring testing, product performance testing, or any other application requiring simple and inexpensive instruments. Features & Specifications: Maximum recommended load: 100 lbs (500N) Maximum travel: 9" (230mm) Base dimensions: 6" (152mm) wide x 10" (254mm) deep Fixture mounting: five #10-32 holes in base Overall height: Model No. 18866 - 13.3" Loading method: Model No. 18866 - lever Force gage mounting hardware included* Optional dial indicator kit, No. 18868 (not included - order separately) Model No. 18866, Test Stand, lever operated

Suppliers

Company
Product
Description
Supplier Links
FORCE GAGE TEST STAND-LEVER OPERATED - 18866 - Flexbar Machine Corporation
Islandia, NY, USA
FORCE GAGE TEST STAND-LEVER OPERATED
18866
FORCE GAGE TEST STAND-LEVER OPERATED 18866
TEST STANDS FOR FLEXBAR DIGITAL FORCE GAGES This new line is introduced to address the need for low capacity low cost stands. They are specified for forces up to 100 lbs and can be equipped with any Flexbar force gage. They can be used for peel testing, spring testing, product performance testing, or any other application requiring simple and inexpensive instruments. Features & Specifications: Maximum recommended load: 100 lbs (500N) Maximum travel: 9" (230mm) Base dimensions: 6" (152mm) wide x 10" (254mm) deep Fixture mounting: five #10-32 holes in base Overall height: Model No. 18866 - 13.3" Loading method: Model No. 18866 - lever Force gage mounting hardware included* Optional dial indicator kit, No. 18868 (not included - order separately) Model No. 18866, Test Stand, lever operated

TEST STANDS FOR FLEXBAR DIGITAL FORCE GAGES

This new line is introduced to address the need for low capacity low cost stands. They are specified for forces up to 100 lbs and can be equipped with any Flexbar force gage. They can be used for peel testing, spring testing, product performance testing, or any other application requiring simple and inexpensive instruments.

Features & Specifications:

  • Maximum recommended load: 100 lbs (500N)
  • Maximum travel: 9" (230mm)
  • Base dimensions: 6" (152mm) wide x 10" (254mm) deep
  • Fixture mounting: five #10-32 holes in base
  • Overall height: Model No. 18866 - 13.3"
  • Loading method: Model No. 18866 - lever
  • Force gage mounting hardware included* Optional dial indicator kit, No. 18868 (not included - order separately) Model No. 18866, Test Stand, lever operated
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 18866
Product Name FORCE GAGE TEST STAND-LEVER OPERATED
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K0-G0 - KZ-011-0400-300N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - EFN30-1KN-C20004 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Motorized Test Stand, 750 lbF with force gauge mount, 110V - ESM750SFG - Transcat, Inc.
Specs
Force Rating 750 lbs (340 kg)
Device Gauge / Indicator
View Details