Flexbar Machine Corporation MG DIGITAL FORCE GAGE-MG500 18823

Description
SERIES MG DIGITAL FORCE GAGES Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the operator to easily select units of measurement, reset zero, and recall peak loads. Compact design makes the MG portable and flexible for a wide range of applications. A versatile, rugged and compact unit featuring: Compact design: portable and flexible for a wide range of applications Pushbutton calibration: simple and quick calibration procedure Peak memory recall: for tension and compression Selectable units of measurement Reversible housing Battery status • Auto shut-off Accuracy: ±0.50% • Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18823 MG Digital Force Gage. Model: MG500 Capacity & Graduation: 500 x 0.5 lb.
Description
SERIES MG DIGITAL FORCE GAGES Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the operator to easily select units of measurement, reset zero, and recall peak loads. Compact design makes the MG portable and flexible for a wide range of applications. A versatile, rugged and compact unit featuring: Compact design: portable and flexible for a wide range of applications Pushbutton calibration: simple and quick calibration procedure Peak memory recall: for tension and compression Selectable units of measurement Reversible housing Battery status • Auto shut-off Accuracy: ±0.50% • Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18823 MG Digital Force Gage. Model: MG500 Capacity & Graduation: 500 x 0.5 lb.

Suppliers

Company
Product
Description
Supplier Links
MG DIGITAL FORCE GAGE-MG500 - 18823 - Flexbar Machine Corporation
Islandia, NY, USA
MG DIGITAL FORCE GAGE-MG500
18823
MG DIGITAL FORCE GAGE-MG500 18823
SERIES MG DIGITAL FORCE GAGES Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the operator to easily select units of measurement, reset zero, and recall peak loads. Compact design makes the MG portable and flexible for a wide range of applications. A versatile, rugged and compact unit featuring: Compact design: portable and flexible for a wide range of applications Pushbutton calibration: simple and quick calibration procedure Peak memory recall: for tension and compression Selectable units of measurement Reversible housing Battery status • Auto shut-off Accuracy: ±0.50% • Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18823 MG Digital Force Gage. Model: MG500 Capacity & Graduation: 500 x 0.5 lb.

SERIES MG DIGITAL FORCE GAGES

Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the operator to easily select units of measurement, reset zero, and recall peak loads. Compact design makes the MG portable and flexible for a wide range of applications.

A versatile, rugged and compact unit featuring:

  • Compact design: portable and flexible for a wide range of applications
  • Pushbutton calibration: simple and quick calibration procedure
  • Peak memory recall: for tension and compression
  • Selectable units of measurement
  • Reversible housing
  • Battery status • Auto shut-off
  • Accuracy: ±0.50% • Size: 3.7" x 2.5" x 1.5"
  • Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter.
  • Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons
  • Model No. 18823 MG Digital Force Gage.
  • Model: MG500
  • Capacity & Graduation: 500 x 0.5 lb.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 18823
Product Name MG DIGITAL FORCE GAGE-MG500
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Specs
Force Rating 10 lbs (4.54 kg)
Device Gauge / Indicator
View Details
Ringtorsional load cell RtNC3/220t - 1-RTNC3/220T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 440000 lbs (199546 kg)
Force Measured Compression
Output Passive (mV/V)
View Details