Flexbar Machine Corporation MG DIGITAL FORCE GAGE-MG100L 18819

Description
SERIES MG DIGITAL FORCE GAGES Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the operator to easily select units of measurement, reset zero, and recall peak loads. Compact design makes the MG portable and flexible for a wide range of applications. A versatile, rugged and compact unit featuring: Compact design: portable and flexible for a wide range of applications Pushbutton calibration: simple and quick calibration procedure Peak memory recall: for tension and compression Selectable units of measurement Reversible housing Battery status • Auto shut-off Accuracy: ±0.50% • Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18819 MG Digital Force Gage. Model: MG100L Capacity & Graduation: 100.0 x 0.1 lb.
Description
SERIES MG DIGITAL FORCE GAGES Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the operator to easily select units of measurement, reset zero, and recall peak loads. Compact design makes the MG portable and flexible for a wide range of applications. A versatile, rugged and compact unit featuring: Compact design: portable and flexible for a wide range of applications Pushbutton calibration: simple and quick calibration procedure Peak memory recall: for tension and compression Selectable units of measurement Reversible housing Battery status • Auto shut-off Accuracy: ±0.50% • Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18819 MG Digital Force Gage. Model: MG100L Capacity & Graduation: 100.0 x 0.1 lb.

Suppliers

Company
Product
Description
Supplier Links
MG DIGITAL FORCE GAGE-MG100L - 18819 - Flexbar Machine Corporation
Islandia, NY, USA
MG DIGITAL FORCE GAGE-MG100L
18819
MG DIGITAL FORCE GAGE-MG100L 18819
SERIES MG DIGITAL FORCE GAGES Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the operator to easily select units of measurement, reset zero, and recall peak loads. Compact design makes the MG portable and flexible for a wide range of applications. A versatile, rugged and compact unit featuring: Compact design: portable and flexible for a wide range of applications Pushbutton calibration: simple and quick calibration procedure Peak memory recall: for tension and compression Selectable units of measurement Reversible housing Battery status • Auto shut-off Accuracy: ±0.50% • Size: 3.7" x 2.5" x 1.5" Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter. Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons Model No. 18819 MG Digital Force Gage. Model: MG100L Capacity & Graduation: 100.0 x 0.1 lb.

SERIES MG DIGITAL FORCE GAGES

Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the operator to easily select units of measurement, reset zero, and recall peak loads. Compact design makes the MG portable and flexible for a wide range of applications.

A versatile, rugged and compact unit featuring:

  • Compact design: portable and flexible for a wide range of applications
  • Pushbutton calibration: simple and quick calibration procedure
  • Peak memory recall: for tension and compression
  • Selectable units of measurement
  • Reversible housing
  • Battery status • Auto shut-off
  • Accuracy: ±0.50% • Size: 3.7" x 2.5" x 1.5"
  • Power: Non-rechargeable 9V battery, 30 hours continuous operation. AC operation with included AC adapter.
  • Supplied w/case, flat head & hook attachments, AC adapter and manual. *All models now feature switchable reading in Kg. and Newtons
  • Model No. 18819 MG Digital Force Gage.
  • Model: MG100L
  • Capacity & Graduation: 100.0 x 0.1 lb.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 18819
Product Name MG DIGITAL FORCE GAGE-MG100L
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-18N-E0-K1-G0 - KZ-011-0400-18N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 4.05 lbs (1.84 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 10211894-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
MR04-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, #4-40 - MR04-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Compression
Package Miniature
View Details