Pratt & Whitney Measurement Systems, Inc. Standard Measuring System LabMaster® : Model LMS 200

Description
Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis to eliminate Abbe offset error. The Labmaster Standard is the ultimate gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils. Also, the ball manufacturing industry heavily relies on the Labmaster Standard for fast and accurate ball measurements with the aid of several specially designed anvils for this application. The Labmaster® Standard measures: Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks Coating Thickness Standards Plug & Pin Gauges Thread Wires Film Thickness Gauge Block Stacks Mesh Thickness Textiles Precision Parts Features & Benefits of the Labmaster® Standard: Rigid design - For maximum repeatability and reproducibility Motorized probe - Improves system stability and eliminates operator influence Digital laser interferometer - Guarantees maximum resolution, traceability, and performance Two instruments in one - A direct reading instrument (thickness/height gage) and a 1-1 gage block comparator Two-step calibration - Advanced time saving feature allows for calibration in only 30 seconds Automatic cycling - Increases measurement throughput rate when measuring standard gage sets GageCal® PC control software - Microsoft® Windows based software reduces data entry, eliminates transcription errors, and speeds up measurements. Built-in gage tolerancing for many applications including balls, pins, plugs, blocks, threads, etc. Flexible anvil fixturing - Ensures system integrity and accommodates a variety of measurement applications
Request a Quote Datasheet
Description
Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis to eliminate Abbe offset error. The Labmaster Standard is the ultimate gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils. Also, the ball manufacturing industry heavily relies on the Labmaster Standard for fast and accurate ball measurements with the aid of several specially designed anvils for this application. The Labmaster® Standard measures: Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks Coating Thickness Standards Plug & Pin Gauges Thread Wires Film Thickness Gauge Block Stacks Mesh Thickness Textiles Precision Parts Features & Benefits of the Labmaster® Standard: Rigid design - For maximum repeatability and reproducibility Motorized probe - Improves system stability and eliminates operator influence Digital laser interferometer - Guarantees maximum resolution, traceability, and performance Two instruments in one - A direct reading instrument (thickness/height gage) and a 1-1 gage block comparator Two-step calibration - Advanced time saving feature allows for calibration in only 30 seconds Automatic cycling - Increases measurement throughput rate when measuring standard gage sets GageCal® PC control software - Microsoft® Windows based software reduces data entry, eliminates transcription errors, and speeds up measurements. Built-in gage tolerancing for many applications including balls, pins, plugs, blocks, threads, etc. Flexible anvil fixturing - Ensures system integrity and accommodates a variety of measurement applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Measuring System - LabMaster® : Model LMS 200 - Pratt & Whitney Measurement Systems, Inc.
Bloomfield, CT, United States
Standard Measuring System
LabMaster® : Model LMS 200
Standard Measuring System LabMaster® : Model LMS 200
Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis to eliminate Abbe offset error. The Labmaster Standard is the ultimate gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils. Also, the ball manufacturing industry heavily relies on the Labmaster Standard for fast and accurate ball measurements with the aid of several specially designed anvils for this application. The Labmaster® Standard measures: Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks Coating Thickness Standards Plug & Pin Gauges Thread Wires Film Thickness Gauge Block Stacks Mesh Thickness Textiles Precision Parts Features & Benefits of the Labmaster® Standard: Rigid design - For maximum repeatability and reproducibility Motorized probe - Improves system stability and eliminates operator influence Digital laser interferometer - Guarantees maximum resolution, traceability, and performance Two instruments in one - A direct reading instrument (thickness/height gage) and a 1-1 gage block comparator Two-step calibration - Advanced time saving feature allows for calibration in only 30 seconds Automatic cycling - Increases measurement throughput rate when measuring standard gage sets GageCal® PC control software - Microsoft® Windows based software reduces data entry, eliminates transcription errors, and speeds up measurements. Built-in gage tolerancing for many applications including balls, pins, plugs, blocks, threads, etc. Flexible anvil fixturing - Ensures system integrity and accommodates a variety of measurement applications

Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis to eliminate Abbe offset error.

The Labmaster Standard is the ultimate gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils. Also, the ball manufacturing industry heavily relies on the Labmaster Standard for fast and accurate ball measurements with the aid of several specially designed anvils for this application.

The Labmaster® Standard measures:

  • Balls / Spheres
  • Magnetic Tape / Disk Substrates
  • Optical Components
  • Poly Films
  • Gage Blocks
  • Coating Thickness Standards
  • Plug & Pin Gauges
  • Thread Wires
  • Film Thickness
  • Gauge Block Stacks
  • Mesh Thickness
  • Textiles
  • Precision Parts

Features & Benefits of the Labmaster® Standard:

  • Rigid design - For maximum repeatability and reproducibility
  • Motorized probe - Improves system stability and eliminates operator influence
  • Digital laser interferometer - Guarantees maximum resolution, traceability, and performance
  • Two instruments in one - A direct reading instrument (thickness/height gage) and a 1-1 gage block comparator
  • Two-step calibration - Advanced time saving feature allows for calibration in only 30 seconds
  • Automatic cycling - Increases measurement throughput rate when measuring standard gage sets
  • GageCal® PC control software - Microsoft® Windows based software reduces data entry, eliminates transcription errors, and speeds up measurements. Built-in gage tolerancing for many applications including balls, pins, plugs, blocks, threads, etc.
  • Flexible anvil fixturing - Ensures system integrity and accommodates a variety of measurement applications
Supplier's Site Datasheet

Technical Specifications

  Pratt & Whitney Measurement Systems, Inc.
Product Category Dimensional Gages and Instruments
Product Number LabMaster® : Model LMS 200
Product Name Standard Measuring System
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Block, Master, or Setting Gage; Gaging System or Station; Go / No-Go, Attribute, or Functional; Height Gage; Indicator / Comparator; Micrometer; Pin or Plug Gage
Gaging Technology Mechanical; Optical
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Bench Micrometer - SuperMicrometer™ : Model 501 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Linear Distance Measuring System - Model U304396 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Bench Micrometer - SuperMicrometer™ : Model 504 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
External Supermicrometer - SuperMicrometer™ : Model B 625 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details