The RF096-69/122-SP is a self-propelled system for non-contact internal pipe diameter measurement and surface inspection, featuring a rotating laser triangulation sensor and integrated front camera with LED lighting. It operates within a measurement range of 69 to 122 mm and is powered by two BOSCH GBA 12V batteries. The system includes dual laser sensors with 1 mW maximum output at 660 nm, classified as Class 2 according to IEC/EN 60825-1:2014, and complies with EU directives 2014/30/EU (EMC) and 2011/65/EU (RoHS). It has an SD card slot for data storage, Wi-Fi connectivity, and is supplied in a protective transportation case. The device is designed for use in industrial environments and requires no external power during operation.
The system is designed for non-contact scanning and measuring the internal pipes diameters and internal surface visual inspection.
| RIFTEK EUROPE Sp. z.o.o. | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | RF096-69/122-SP |
| Product Name | Self-propelled Pipe Internal Diameter Inspection System |
| Measurement Scale / Units | Metric |
| Gage / Instrument Type | Laser micrometer; Bore Gage |
| Gaging Technology | Optical; Non-contact |
| Attribute Measurement Capability | Internal or ID Gage |