Pelonis Technologies, Inc.
80mm Wire Fan Guard
WFG-80
-
Pelonis Technologies, Inc.
Description
80MM WIRE FAN GUARD
Part No.: WFG-80
Material: C1008 Steel
Plating: Bright Nickel Chrome
Ring Diameter: 1.8mm
Rib Diameter: 1.8mm
RoHS Compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
80MM WIRE FAN GUARD
Part No.: WFG-80
Material: C1008 Steel
Plating: Bright Nickel Chrome
Ring Diameter: 1.8mm
Rib Diameter: 1.8mm
RoHS Compliant
80MM WIRE FAN GUARD
- Part No.: WFG-80
- Material: C1008 Steel
- Plating: Bright Nickel Chrome
- Ring Diameter: 1.8mm
- Rib Diameter: 1.8mm
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Machine Guards |
Product Number
|
WFG-80 |
Product Name
|
80mm Wire Fan Guard |
Unlock Full Specs
to access all available technical data