Flex Ltd. DC to DC Converter PUC2405D1B

Description
PUC-B series 1-2 W SIP7 High Isolation Unregulated DC/DC Converter The PUC-B series is a range of isolated, unregulated 1-2 W DC/DC converters suitable for the Industrial, Transportation, Telecom and Datacom markets. Housed in an industry standard SIP7 package measuring 19.7x7.1x11.5mm (0.77x0.28x0.45in), these devices are available with fixed input voltages of 5V; 12V and 24V, and single output voltages of 3.3V; 5V; 12V and 15V, and dual output voltages of +/-5V; +/-12V and +/-15V. They offer an input to output isolation level of 6000Vdc, and no minimum load is required for operation. Efficiency levels are up to 85% at 24Vin/12Vout/100% load, and operating temperature range is up to -40 C to +100 C. Additional features include output short-circuit protection and safety compliance to EN/UL62368-1. MTBF is as high as 15Mhrs.
Request a Quote
Description
PUC-B series 1-2 W SIP7 High Isolation Unregulated DC/DC Converter The PUC-B series is a range of isolated, unregulated 1-2 W DC/DC converters suitable for the Industrial, Transportation, Telecom and Datacom markets. Housed in an industry standard SIP7 package measuring 19.7x7.1x11.5mm (0.77x0.28x0.45in), these devices are available with fixed input voltages of 5V; 12V and 24V, and single output voltages of 3.3V; 5V; 12V and 15V, and dual output voltages of +/-5V; +/-12V and +/-15V. They offer an input to output isolation level of 6000Vdc, and no minimum load is required for operation. Efficiency levels are up to 85% at 24Vin/12Vout/100% load, and operating temperature range is up to -40 C to +100 C. Additional features include output short-circuit protection and safety compliance to EN/UL62368-1. MTBF is as high as 15Mhrs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
DC to DC Converter
PUC2405D1B
DC to DC Converter PUC2405D1B
PUC-B series 1-2 W SIP7 High Isolation Unregulated DC/DC Converter The PUC-B series is a range of isolated, unregulated 1-2 W DC/DC converters suitable for the Industrial, Transportation, Telecom and Datacom markets. Housed in an industry standard SIP7 package measuring 19.7x7.1x11.5mm (0.77x0.28x0.45in), these devices are available with fixed input voltages of 5V; 12V and 24V, and single output voltages of 3.3V; 5V; 12V and 15V, and dual output voltages of +/-5V; +/-12V and +/-15V. They offer an input to output isolation level of 6000Vdc, and no minimum load is required for operation. Efficiency levels are up to 85% at 24Vin/12Vout/100% load, and operating temperature range is up to -40 C to +100 C. Additional features include output short-circuit protection and safety compliance to EN/UL62368-1. MTBF is as high as 15Mhrs.

PUC-B series

1-2 W SIP7 High Isolation Unregulated DC/DC Converter

The PUC-B series is a range of isolated, unregulated 1-2 W DC/DC converters suitable for the Industrial, Transportation, Telecom and Datacom markets.

Housed in an industry standard SIP7 package measuring 19.7x7.1x11.5mm (0.77x0.28x0.45in), these devices are available with fixed input voltages of 5V; 12V and 24V, and single output voltages of 3.3V; 5V; 12V and 15V, and dual output voltages of +/-5V; +/-12V and +/-15V. They offer an input to output isolation level of 6000Vdc, and no minimum load is required for operation.

Efficiency levels are up to 85% at 24Vin/12Vout/100% load, and operating temperature range is up to -40 C to +100 C. Additional features include output short-circuit protection and safety compliance to EN/UL62368-1. MTBF is as high as 15Mhrs.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number PUC2405D1B
Product Name DC to DC Converter
Output Voltage -5 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
DC-DC Converters - 1224462P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck Step-Down DC-DC Converter IC - 776-AAT2500IWP-AW-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
LM3280 Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management - LM3280TLX-290/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Multiple Outputs
Output Voltage 0.8000 to 3.6 volts
View Details