Flex-A-Seal, Inc. Stationary Multiple Spring Cartridge Style PHS

Description
Style PHS Stationary Multiple Spring Cartridge with Plain Gland Stationary multiple spring design for better face alignment. In highly corrosive conditions that require expensive upgrades to higher alloy metals like Duplex S.S., Alloy 20, Hastelloy C276, the PH seals are an ideal economical solution. Only the wetted parts need to be constructed of these alloys while the larger metal parts gland and sleeve can be 316 S.S. since they are located out of the product Only single cartridge pusher design with (2) o-rings. Cost savings are substantial when perfluorelastomers are required. Seal faces positioned near lantern ring connection for enhanced cooling from product recirculation. Rotary seal ring is shrouded for protection Short outboard length minimizes nearest obstruction problems. Heavy Duty anti-rotation tang Hydraulically balanced design Easy cartridge installation Hastelloy C276 Springs are out of the product Available in inch and metric sizes.
Datasheet
Description
Style PHS Stationary Multiple Spring Cartridge with Plain Gland Stationary multiple spring design for better face alignment. In highly corrosive conditions that require expensive upgrades to higher alloy metals like Duplex S.S., Alloy 20, Hastelloy C276, the PH seals are an ideal economical solution. Only the wetted parts need to be constructed of these alloys while the larger metal parts gland and sleeve can be 316 S.S. since they are located out of the product Only single cartridge pusher design with (2) o-rings. Cost savings are substantial when perfluorelastomers are required. Seal faces positioned near lantern ring connection for enhanced cooling from product recirculation. Rotary seal ring is shrouded for protection Short outboard length minimizes nearest obstruction problems. Heavy Duty anti-rotation tang Hydraulically balanced design Easy cartridge installation Hastelloy C276 Springs are out of the product Available in inch and metric sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary Multiple Spring Cartridge - Style PHS - Flex-A-Seal, Inc.
Essex Junction, VT, USA
Stationary Multiple Spring Cartridge
Style PHS
Stationary Multiple Spring Cartridge Style PHS
Style PHS Stationary Multiple Spring Cartridge with Plain Gland Stationary multiple spring design for better face alignment. In highly corrosive conditions that require expensive upgrades to higher alloy metals like Duplex S.S., Alloy 20, Hastelloy C276, the PH seals are an ideal economical solution. Only the wetted parts need to be constructed of these alloys while the larger metal parts gland and sleeve can be 316 S.S. since they are located out of the product Only single cartridge pusher design with (2) o-rings. Cost savings are substantial when perfluorelastomers are required. Seal faces positioned near lantern ring connection for enhanced cooling from product recirculation. Rotary seal ring is shrouded for protection Short outboard length minimizes nearest obstruction problems. Heavy Duty anti-rotation tang Hydraulically balanced design Easy cartridge installation Hastelloy C276 Springs are out of the product Available in inch and metric sizes.

Style PHS Stationary Multiple Spring Cartridge with Plain Gland

  • Stationary multiple spring design for better face alignment.
  • In highly corrosive conditions that require expensive upgrades to higher alloy metals like Duplex S.S., Alloy 20, Hastelloy C276, the PH seals are an ideal economical solution. Only the wetted parts need to be constructed of these alloys while the larger metal parts gland and sleeve can be 316 S.S. since they are located out of the product
  • Only single cartridge pusher design with (2) o-rings. Cost savings are substantial when perfluorelastomers are required.
  • Seal faces positioned near lantern ring connection for enhanced cooling from product recirculation.
  • Rotary seal ring is shrouded for protection
  • Short outboard length minimizes nearest obstruction problems.
  • Heavy Duty anti-rotation tang
  • Hydraulically balanced design
  • Easy cartridge installation
  • Hastelloy C276 Springs are out of the product
  • Available in inch and metric sizes.
Supplier's Site Datasheet

Technical Specifications

  Flex-A-Seal, Inc.
Product Category Mechanical Seals
Product Number Style PHS
Product Name Stationary Multiple Spring Cartridge
Mechanical Seal Type Single
Seal Design Pusher
Spring Element Multi-spring
Specialized Mounting Cartridge
Seal Application Pump
Unlock Full Specs
to access all available technical data

Similar Products

Seal SET - EADS-F-D32-67A - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Mechanical Shaft Seal - HH Type-2 - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal
View Details
Segmented Circumferential Seals - QUALISEAL - Technetics Group
Specs
Spring Element Single Spring
Seal Application Gas Seal (Spiral Groove Seal); Aerospace, Industrial
Features Balanced
View Details
 - EMC-2027 - EMC Incoporated
EMC Incoporated
Specs
Shaft Diameter 0.8750 inch (22.22 mm)
Spring & Metallic Bellows Materials Stainless Steel
Metal Miscellaneous Metals
View Details