The MECO HH Type-2 is a fully custom, air-purged mechanical shaft seal designed for applications involving intermediate process temperatures or abrasive materials, accommodating shaft runout and enabling adjustment without disassembly. It features a fully split design for efficient installation and maintenance, with rotating polymer seal faces driven by an elastomer ring and pneumatically loaded by purge gas. The seal is compatible with shaft diameters ranging from 1 inch (25 mm) to 12 inches (305 mm), requiring a minimum axial space of 3 inches (76 mm) for operation and 3.5 inches (89 mm) for installation, and a radial space equal to the shaft diameter plus 4.5 inches (114 mm). Seal materials include 304L, 316L, or 17-4 stainless steel stators with Viton®, Silicone, or EPDM elastomers, with certain polymers approved for FDA or EC10/2011 compliance. It supports horizontal, inclined, and vertical shaft mounting.
The MECO HH Type-2 is a fully custom, air-purged mechanical shaft seal. It can be quickly adjusted without disassembling the seal assembly by tightening the HH Type-2's simple adjusting clamp. Unlike standard stuffing box seals, the HH Type-2 is non-abrasive to the machine's shaft and can accommodate shaft runout. The HH Type-2 is available fully split for efficient installation and maintenance.
| Woodex MECO Industries | |
|---|---|
| Product Category | Mechanical Seals |
| Product Number | HH Type-2 |
| Product Name | Mechanical Shaft Seal |
| Mechanical Seal Type | Single |
| Seal Design | Elastomeric Bellows |
| Specialized Mounting | Split Seal |
| Seal Application | Agitator or Mixer |