Cygnus Instruments Limited Cygnus 4+ General Purpose

Description
The Cygnus 4+ General Purpose thickness gauge is a light, tough multi-mode thickness gauge. It features a sunlight readable display with Live A-scan, intuitive menu and sequential data logging for easy reporting and analysis. Used with Cygnus High Temperature Probe, the Cygnus 4+ can measure remaining wall thickness of high-temperature, in-service assets without shutdown or isolation. Key keatures include: • Multiple-Echo mode for accurate, through-coat measurements as specified by Classification Societies • Echo-Echo and Single-Echo modes for heavily corroded metals with a thin or no coating • Deep Coat function ignores coatings up to 20mm thick • Manual and automatic gain control • Min/max measurement limit functions with visual and vibrate alert • Large front sunlight readable LCD display with Live A-scan • Water and dust tight IP67 housing • Shock and impact proof to US MIL STD 810G • Safe operation in explosive atmospheres: Class 1, Division 2, Group D locations only, as defined in NFPA 70, Article 500 • One and two point calibration
Request a Quote Datasheet
Description
The Cygnus 4+ General Purpose thickness gauge is a light, tough multi-mode thickness gauge. It features a sunlight readable display with Live A-scan, intuitive menu and sequential data logging for easy reporting and analysis. Used with Cygnus High Temperature Probe, the Cygnus 4+ can measure remaining wall thickness of high-temperature, in-service assets without shutdown or isolation. Key keatures include: • Multiple-Echo mode for accurate, through-coat measurements as specified by Classification Societies • Echo-Echo and Single-Echo modes for heavily corroded metals with a thin or no coating • Deep Coat function ignores coatings up to 20mm thick • Manual and automatic gain control • Min/max measurement limit functions with visual and vibrate alert • Large front sunlight readable LCD display with Live A-scan • Water and dust tight IP67 housing • Shock and impact proof to US MIL STD 810G • Safe operation in explosive atmospheres: Class 1, Division 2, Group D locations only, as defined in NFPA 70, Article 500 • One and two point calibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cygnus 4+ General Purpose -  - Cygnus Instruments Limited
Dorchester, United Kingdom
Cygnus 4+ General Purpose
Cygnus 4+ General Purpose
The Cygnus 4+ General Purpose thickness gauge is a light, tough multi-mode thickness gauge. It features a sunlight readable display with Live A-scan, intuitive menu and sequential data logging for easy reporting and analysis. Used with Cygnus High Temperature Probe, the Cygnus 4+ can measure remaining wall thickness of high-temperature, in-service assets without shutdown or isolation. Key keatures include: • Multiple-Echo mode for accurate, through-coat measurements as specified by Classification Societies • Echo-Echo and Single-Echo modes for heavily corroded metals with a thin or no coating • Deep Coat function ignores coatings up to 20mm thick • Manual and automatic gain control • Min/max measurement limit functions with visual and vibrate alert • Large front sunlight readable LCD display with Live A-scan • Water and dust tight IP67 housing • Shock and impact proof to US MIL STD 810G • Safe operation in explosive atmospheres: Class 1, Division 2, Group D locations only, as defined in NFPA 70, Article 500 • One and two point calibration

The Cygnus 4+ General Purpose thickness gauge is a light, tough multi-mode thickness gauge. It features a sunlight readable display with Live A-scan, intuitive menu and sequential data logging for easy reporting and analysis. Used with Cygnus High Temperature Probe, the Cygnus 4+ can measure remaining wall thickness of high-temperature, in-service assets without shutdown or isolation.

Key keatures include:

• Multiple-Echo mode for accurate, through-coat measurements as specified by Classification Societies

• Echo-Echo and Single-Echo modes for heavily corroded metals with a thin or no coating

• Deep Coat function ignores coatings up to 20mm thick

• Manual and automatic gain control

• Min/max measurement limit functions with visual and vibrate alert

• Large front sunlight readable LCD display with Live A-scan

• Water and dust tight IP67 housing

• Shock and impact proof to US MIL STD 810G

• Safe operation in explosive atmospheres: Class 1, Division 2, Group D locations only, as defined in NFPA 70, Article 500

• One and two point calibration

Supplier's Site Datasheet

Technical Specifications

  Cygnus Instruments Limited
Product Category Nondestructive Testing (NDT) Equipment
Product Name Cygnus 4+ General Purpose
Instrument Technology Ultrasonic
Unlock Full Specs
to access all available technical data