Fischer Electronik
Heatsinks
SK508-100SA
Description
Heatsink SK 508 100mm
Request a Quote
Email Supplier
Description
Heatsink SK 508 100mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
6744721 |
|
Product Name
|
Heatsinks |
|
L
|
100 mm (3.94 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
ToneCooling Technology Co., Ltd
Device
Active Heat Sink; Vapor Cooler
L
113 mm (4.45 inch)
W
78 mm (3.07 inch)
View Details
Tempco Electric Heater Corporation
L
81 mm (3.19 inch)
W
44.96 mm (1.77 inch)
H
80.01 mm (3.15 inch)
View Details