Fischer Electronik Extruded Heat Sink; Thermal Resistance Fischer Elektronik SK 508 100 SA

Description
EXTRUDED HEAT SINK; Thermal Resistance:3.8°C/W; Packages Cooled:-; External Width - Metric:100mm; External Height - Metric:24.99mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
EXTRUDED HEAT SINK; Thermal Resistance:3.8°C/W; Packages Cooled:-; External Width - Metric:100mm; External Height - Metric:24.99mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extruded Heat Sink; Thermal Resistance Fischer Elektronik - 17T6992 - Newark, An Avnet Company
Chicago, IL, United States
Extruded Heat Sink; Thermal Resistance Fischer Elektronik
17T6992
Extruded Heat Sink; Thermal Resistance Fischer Elektronik 17T6992
EXTRUDED HEAT SINK; Thermal Resistance:3.8°C/W; Packages Cooled:-; External Width - Metric:100mm; External Height - Metric:24.99mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

EXTRUDED HEAT SINK; Thermal Resistance:3.8°C/W; Packages Cooled:-; External Width - Metric:100mm; External Height - Metric:24.99mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 17T6992
Product Name Extruded Heat Sink; Thermal Resistance Fischer Elektronik
L 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Forged Heat Sinks - LFZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 60 mm (1.57 to 2.36 inch)
W 40 to 60 mm (1.57 to 2.36 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heatsinks - 1263113 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 34 mm (1.36 inch)
W 34.5 mm (1.36 inch)
H 10 mm (0.3937 inch)
View Details