Fischer Electronik Heat Sink, Alum, 0.12 Deg C/w; Thermal Resistance Fischer Elektronik LA 7/100 24V

Description
HEAT SINK, ALUM, 0.12 DEG C/W; Thermal Resistance:0.12°C/W; External Height - Metric:74mm; External Width - Metric:125mm; External Length - Metric:100mm; Flow Rate Max:46m³/h; Noise Rating:41dBA; Heat Sink Mounting:Surface Mount RoHS Compliant: Yes
Datasheet
Description
HEAT SINK, ALUM, 0.12 DEG C/W; Thermal Resistance:0.12°C/W; External Height - Metric:74mm; External Width - Metric:125mm; External Length - Metric:100mm; Flow Rate Max:46m³/h; Noise Rating:41dBA; Heat Sink Mounting:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Alum, 0.12 Deg C/w; Thermal Resistance Fischer Elektronik - 15P1916 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Alum, 0.12 Deg C/w; Thermal Resistance Fischer Elektronik
15P1916
Heat Sink, Alum, 0.12 Deg C/w; Thermal Resistance Fischer Elektronik 15P1916
HEAT SINK, ALUM, 0.12 DEG C/W; Thermal Resistance:0.12°C/W; External Height - Metric:74mm; External Width - Metric:125mm; External Length - Metric:100mm; Flow Rate Max:46m³/h; Noise Rating:41dBA; Heat Sink Mounting:Surface Mount RoHS Compliant: Yes

HEAT SINK, ALUM, 0.12 DEG C/W; Thermal Resistance:0.12°C/W; External Height - Metric:74mm; External Width - Metric:125mm; External Length - Metric:100mm; Flow Rate Max:46m³/h; Noise Rating:41dBA; Heat Sink Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 15P1916
Product Name Heat Sink, Alum, 0.12 Deg C/w; Thermal Resistance Fischer Elektronik
L 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Heat Sink; Thermal Resistance Te Connectivity - 72J5050 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 13.49 mm (0.5311 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-022-28023 - TPS Elektronik GmbH
Specs
W 223 mm (8.78 inch)
H 37.3 mm (1.47 inch)
Material Stainless steel tube
View Details