Fischer Electronik Heat Sink; Thermal Resistance Fischer Elektronik ICK SMD E 15 SA

Description
HEAT SINK; Thermal Resistance:27°C/W; Packages Cooled:DIP, PLCC, SMD; External Width - Metric:15.3mm; External Height - Metric:8mm; External Length - Metric:15.3mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:27°C/W; Packages Cooled:DIP, PLCC, SMD; External Width - Metric:15.3mm; External Height - Metric:8mm; External Length - Metric:15.3mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Fischer Elektronik - 34M6440 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Fischer Elektronik
34M6440
Heat Sink; Thermal Resistance Fischer Elektronik 34M6440
HEAT SINK; Thermal Resistance:27°C/W; Packages Cooled:DIP, PLCC, SMD; External Width - Metric:15.3mm; External Height - Metric:8mm; External Length - Metric:15.3mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:27°C/W; Packages Cooled:DIP, PLCC, SMD; External Width - Metric:15.3mm; External Height - Metric:8mm; External Length - Metric:15.3mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 34M6440
Product Name Heat Sink; Thermal Resistance Fischer Elektronik
L 15 mm (0.6024 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
Heat Sinks - A128519-ND - DigiKey
Specs
Device Passive Heat Sink
Mounting Clips
Material Aluminum
View Details
Heatsinks - 9033100 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 300 mm (11.81 inch)
H 83 mm (3.27 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details