Fischer Electronik Heat Sink, 30 Lx 30 Wx 8H Mm, Alum; Thermal Resistance Fischer Elektronik FK 210 SA-CB

Description
HEAT SINK, 30 LX 30 WX 8H MM, ALUM; Thermal Resistance:18°C/W; Packages Cooled:SOT-32, TO-220; External Width - Metric:25.4mm; External Height - Metric:8mm; External Length - Metric:30mm; External Diameter - Metric:-; Product Range:-RoHS Compliant: Yes
Description
HEAT SINK, 30 LX 30 WX 8H MM, ALUM; Thermal Resistance:18°C/W; Packages Cooled:SOT-32, TO-220; External Width - Metric:25.4mm; External Height - Metric:8mm; External Length - Metric:30mm; External Diameter - Metric:-; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, 30 Lx 30 Wx 8H Mm, Alum; Thermal Resistance Fischer Elektronik - 34M6201 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, 30 Lx 30 Wx 8H Mm, Alum; Thermal Resistance Fischer Elektronik
34M6201
Heat Sink, 30 Lx 30 Wx 8H Mm, Alum; Thermal Resistance Fischer Elektronik 34M6201
HEAT SINK, 30 LX 30 WX 8H MM, ALUM; Thermal Resistance:18°C/W; Packages Cooled:SOT-32, TO-220; External Width - Metric:25.4mm; External Height - Metric:8mm; External Length - Metric:30mm; External Diameter - Metric:-; Product Range:-RoHS Compliant: Yes

HEAT SINK, 30 LX 30 WX 8H MM, ALUM; Thermal Resistance:18°C/W; Packages Cooled:SOT-32, TO-220; External Width - Metric:25.4mm; External Height - Metric:8mm; External Length - Metric:30mm; External Diameter - Metric:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 34M6201
Product Name Heat Sink, 30 Lx 30 Wx 8H Mm, Alum; Thermal Resistance Fischer Elektronik
L 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 7500875 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 49 mm (1.93 inch)
W 49 mm (1.93 inch)
H 20 mm (0.7874 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details