Fischer Electronik Heat Sink; Thermal Resistance Fischer Elektronik AKK 191

Description
HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:TO-3; External Width - Metric:40mm; External Height - Metric:19.1mm; External Length - Metric:27mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:TO-3; External Width - Metric:40mm; External Height - Metric:19.1mm; External Length - Metric:27mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Fischer Elektronik - 34M5103 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Fischer Elektronik
34M5103
Heat Sink; Thermal Resistance Fischer Elektronik 34M5103
HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:TO-3; External Width - Metric:40mm; External Height - Metric:19.1mm; External Length - Metric:27mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:TO-3; External Width - Metric:40mm; External Height - Metric:19.1mm; External Length - Metric:27mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 34M5103
Product Name Heat Sink; Thermal Resistance Fischer Elektronik
L 27 mm (1.06 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Heatsinks - 2740272 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 50 mm (1.97 inch)
W 35 mm (1.38 inch)
H 35 mm (1.38 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details