Fischer Electronik Enclosure, -888 X -888 X -888; Enclosure Type Fischer Elektronik AKG 105 30 100 ME

Description
ENCLOSURE, -888" X -888" X -888"; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30mm; External Width - Metric:105mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, -888" X -888" X -888"; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30mm; External Width - Metric:105mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, -888 X -888 X -888; Enclosure Type Fischer Elektronik - 50Y1720 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, -888 X -888 X -888; Enclosure Type Fischer Elektronik
50Y1720
Enclosure, -888 X -888 X -888; Enclosure Type Fischer Elektronik 50Y1720
ENCLOSURE, -888" X -888" X -888"; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30mm; External Width - Metric:105mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, -888" X -888" X -888"; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30mm; External Width - Metric:105mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50Y1720
Product Name Enclosure, -888 X -888 X -888; Enclosure Type Fischer Elektronik
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Small Enclosures - General Purpose Metal - 1411Q - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Extruded Aluminum Case - UC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 16.93 inch (60 to 430 mm)
View Details