Takachi Electronics Enclosure Co., Ltd. Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi LC145-M2-D

Description
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:96mm; External Depth - Metric:145mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:96mm; External Depth - Metric:145mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi - 38AC1344 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi
38AC1344
Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi 38AC1344
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:96mm; External Depth - Metric:145mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:96mm; External Depth - Metric:145mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC1344
Product Name Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi
Length 1.06 inch (27 mm)
Width 3.78 inch (96 mm)
Depth 5.71 inch (145 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
IP65 DIECAST ALUMINIUM BOX - AL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 1.24 to 7.09 inch (31.5 to 180 mm)
Width 1.81 to 12.32 inch (46 to 313 mm)
View Details