Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors 89

Description
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS isolated. The sensor is configured with excellent media compatibility in its class of board-mount. Multi-order compensation for correction of offset, sensitivity, thermal errors and nonlinearity are accomplished in factory via an internal DSP running a correction algorithm with calibration coefficients stored in on-chip EEPROM. A variety of output configuration, including resolution, sampling rate, output interface are available to provide simple and ready- to-use solution for a wide rage of application. Multiple chosen for pneumatic interface are suitable for system integration. Multiple choice for gas or fluid interface are available upon request.
Request a Quote Datasheet
Description
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS isolated. The sensor is configured with excellent media compatibility in its class of board-mount. Multi-order compensation for correction of offset, sensitivity, thermal errors and nonlinearity are accomplished in factory via an internal DSP running a correction algorithm with calibration coefficients stored in on-chip EEPROM. A variety of output configuration, including resolution, sampling rate, output interface are available to provide simple and ready- to-use solution for a wide rage of application. Multiple chosen for pneumatic interface are suitable for system integration. Multiple choice for gas or fluid interface are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - 89 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
89
Pressure sensors & Load sensors - Pressure sensors 89
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS isolated. The sensor is configured with excellent media compatibility in its class of board-mount. Multi-order compensation for correction of offset, sensitivity, thermal errors and nonlinearity are accomplished in factory via an internal DSP running a correction algorithm with calibration coefficients stored in on-chip EEPROM. A variety of output configuration, including resolution, sampling rate, output interface are available to provide simple and ready- to-use solution for a wide rage of application. Multiple chosen for pneumatic interface are suitable for system integration. Multiple choice for gas or fluid interface are available upon request.

The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS isolated. The sensor is configured with excellent media compatibility in its class of board-mount. Multi-order compensation for correction of offset, sensitivity, thermal errors and nonlinearity are accomplished in factory via an internal DSP running a correction algorithm with calibration coefficients stored in on-chip EEPROM. A variety of output configuration, including resolution, sampling rate, output interface are available to provide simple and ready- to-use solution for a wide rage of application. Multiple chosen for pneumatic interface are suitable for system integration. Multiple choice for gas or fluid interface are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number 89
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Analog Voltage; Digital, Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - XFPM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME900-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details
Pressure sensors & Load sensors - Pressure sensors - 23 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Gauge, Differential
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure sensors - APP-9U :: SM9D Compatible - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum
Signal Output Unamplified
View Details