Finisar Corporation Optoelectronics - Fiber Optics - Transceiver Modules FTLF8529P4BNV

Description
Win Source Part Number: 1217086-FTLF8529P4BN V Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Fibre Channel Links Standard Package: 1 Data Rate: 14.025Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP+ ECCN: 5A991B4A Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 775-1247,FTLF8529P4B NV-ND,1213019 Base Product Number: FTLF8529 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1217086-FTLF8529P4BN V Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Fibre Channel Links Standard Package: 1 Data Rate: 14.025Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP+ ECCN: 5A991B4A Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 775-1247,FTLF8529P4B NV-ND,1213019 Base Product Number: FTLF8529 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1217086-FTLF8529P4BNV - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1217086-FTLF8529P4BNV
Optoelectronics - Fiber Optics - Transceiver Modules 1217086-FTLF8529P4BNV
Win Source Part Number: 1217086-FTLF8529P4BN V Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Fibre Channel Links Standard Package: 1 Data Rate: 14.025Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP+ ECCN: 5A991B4A Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 775-1247,FTLF8529P4B NV-ND,1213019 Base Product Number: FTLF8529 Product Status: Not For New Designs

Win Source Part Number: 1217086-FTLF8529P4BNV
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: LC Duplex
Package: Bulk
Applications: Fibre Channel Links
Standard Package: 1
Data Rate: 14.025Gbps
Wavelength: 850nm
Voltage - Supply: 3.3V
Mounting Type: Pluggable, SFP+
ECCN: 5A991B4A
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Finisar Corporation
Other Names: 775-1247,FTLF8529P4BNV-ND,1213019
Base Product Number: FTLF8529
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1217086-FTLF8529P4BNV
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

Combo Zigbee®, Thread, Bluetooth® Low Energy 5.0, Multi-Stack, Multi-Channel Communication Controller - QPG7015M - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Surface Mount; QFN, 32-pin
View Details
RF Modules - 5236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details
Wireless Module - JN5139-xxx-M00 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details