Finisar Corporation Optoelectronics - Fiber Optics - Transceiver Modules FTLF1321P1BTL

Description
Win Source Part Number: 1195085-FTLF1321P1BT L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet Standard Package: 1 Data Rate: 2.67Gbps Wavelength: 1310nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000 Mfr: Finisar Corporation Other Names: 775-1016,1038570,-77 5-1016 Base Product Number: FTLF1321
Request a Quote Datasheet
Description
Win Source Part Number: 1195085-FTLF1321P1BT L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet Standard Package: 1 Data Rate: 2.67Gbps Wavelength: 1310nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000 Mfr: Finisar Corporation Other Names: 775-1016,1038570,-77 5-1016 Base Product Number: FTLF1321
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1195085-FTLF1321P1BTL - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1195085-FTLF1321P1BTL
Optoelectronics - Fiber Optics - Transceiver Modules 1195085-FTLF1321P1BTL
Win Source Part Number: 1195085-FTLF1321P1BT L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet Standard Package: 1 Data Rate: 2.67Gbps Wavelength: 1310nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000 Mfr: Finisar Corporation Other Names: 775-1016,1038570,-77 5-1016 Base Product Number: FTLF1321

Win Source Part Number: 1195085-FTLF1321P1BTL
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: LC Duplex
Package: Tray
Applications: Ethernet
Standard Package: 1
Data Rate: 2.67Gbps
Wavelength: 1310nm
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Pluggable, SFP
ECCN: 5A991B5A
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.80.1000
Mfr: Finisar Corporation
Other Names: 775-1016,1038570,-775-1016
Base Product Number: FTLF1321

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1195085-FTLF1321P1BTL
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4609E - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details