Finisar Corporation Fiber Optics - Fiber Optics - Transceiver Modules - FTEN2217P1CUN FTEN2217P1CUN

Description
Manufacturer: Finisar Corporation Win Source Part Number: 872393-FTEN2217P1CUN Features: Transceiver Module General Data Transfer 1250Mbps 1310nm 3.15V ~ 3.45V SC Pluggable, SFP Package: Bulk Mounting: Pluggable, SFP Family Name: FTEN2217 Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000
Request a Quote Datasheet
Description
Manufacturer: Finisar Corporation Win Source Part Number: 872393-FTEN2217P1CUN Features: Transceiver Module General Data Transfer 1250Mbps 1310nm 3.15V ~ 3.45V SC Pluggable, SFP Package: Bulk Mounting: Pluggable, SFP Family Name: FTEN2217 Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - FTEN2217P1CUN - 872393-FTEN2217P1CUN - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - FTEN2217P1CUN
872393-FTEN2217P1CUN
Fiber Optics - Fiber Optics - Transceiver Modules - FTEN2217P1CUN 872393-FTEN2217P1CUN
Manufacturer: Finisar Corporation Win Source Part Number: 872393-FTEN2217P1CUN Features: Transceiver Module General Data Transfer 1250Mbps 1310nm 3.15V ~ 3.45V SC Pluggable, SFP Package: Bulk Mounting: Pluggable, SFP Family Name: FTEN2217 Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000

Manufacturer: Finisar Corporation
Win Source Part Number: 872393-FTEN2217P1CUN
Features: Transceiver Module General Data Transfer 1250Mbps 1310nm 3.15V ~ 3.45V SC Pluggable, SFP
Package: Bulk
Mounting: Pluggable, SFP
Family Name: FTEN2217
Categories: Optoelectronics
ECCN: 5A991B5A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8471.80.1000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 872393-FTEN2217P1CUN
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - FTEN2217P1CUN
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
5 GHz Wi-Fi 6 Medium Power Front End Module - QPF4532 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5895 MHz
Package Type Laminate
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details