Microchip Technology, Inc. RF/IF and RFID - RF Transceiver Modules and Modems IS2083BM-232-TRAY

Description
Win Source Part Number: 1211869-IS2083BM-232 -TRAY Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Data Rate: 3Mbps Memory Size: 16MB Flash, 512kB RAM, 832kB ROM Antenna Type: Antenna Not Included Sensitivity: -92dBm Utilized IC / Part: IS2083BM RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: GPIO, I²C, I²S, PWM, UART, USB Voltage - Supply: 3.2V ~ 4.2V Package / Case: 82-VFBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): IS2083BM232TRAY; ECCN: 5A992C Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.79.0000 Mfr: Microchip Technology Other Names: 150-IS2083BM-232-TRA Y Base Product Number: IS2083
Request a Quote Datasheet
Description
Win Source Part Number: 1211869-IS2083BM-232 -TRAY Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Data Rate: 3Mbps Memory Size: 16MB Flash, 512kB RAM, 832kB ROM Antenna Type: Antenna Not Included Sensitivity: -92dBm Utilized IC / Part: IS2083BM RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: GPIO, I²C, I²S, PWM, UART, USB Voltage - Supply: 3.2V ~ 4.2V Package / Case: 82-VFBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): IS2083BM232TRAY; ECCN: 5A992C Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.79.0000 Mfr: Microchip Technology Other Names: 150-IS2083BM-232-TRA Y Base Product Number: IS2083
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1211869-IS2083BM-232-TRAY - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1211869-IS2083BM-232-TRAY
RF/IF and RFID - RF Transceiver Modules and Modems 1211869-IS2083BM-232-TRAY
Win Source Part Number: 1211869-IS2083BM-232 -TRAY Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Data Rate: 3Mbps Memory Size: 16MB Flash, 512kB RAM, 832kB ROM Antenna Type: Antenna Not Included Sensitivity: -92dBm Utilized IC / Part: IS2083BM RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: GPIO, I²C, I²S, PWM, UART, USB Voltage - Supply: 3.2V ~ 4.2V Package / Case: 82-VFBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): IS2083BM232TRAY; ECCN: 5A992C Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.79.0000 Mfr: Microchip Technology Other Names: 150-IS2083BM-232-TRA Y Base Product Number: IS2083

Win Source Part Number: 1211869-IS2083BM-232-TRAY
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v5.0
Data Rate: 3Mbps
Memory Size: 16MB Flash, 512kB RAM, 832kB ROM
Antenna Type: Antenna Not Included
Sensitivity: -92dBm
Utilized IC / Part: IS2083BM
RF Family/Standard: Bluetooth
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: GPIO, I²C, I²S, PWM, UART, USB
Voltage - Supply: 3.2V ~ 4.2V
Package / Case: 82-VFBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): IS2083BM232TRAY;
ECCN: 5A992C
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.79.0000
Mfr: Microchip Technology
Other Names: 150-IS2083BM-232-TRAY
Base Product Number: IS2083

Buy Now Datasheet
RF Transceiver Modules and Modems - 150-IS2083BM-232-TRAY-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
150-IS2083BM-232-TRAY-ND
RF Transceiver Modules and Modems 150-IS2083BM-232-TRAY-ND
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - IS2083BM-232-TRAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
IS2083BM-232-TRAY
RF Transceiver Modules and Modems IS2083BM-232-TRAY
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
Rf Transceiver, 2.4Ghz, -40 To 85Deg C Rohs Compliant Microchip - 08AJ9912 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.4Ghz, -40 To 85Deg C Rohs Compliant Microchip
08AJ9912
Rf Transceiver, 2.4Ghz, -40 To 85Deg C Rohs Compliant Microchip 08AJ9912
RF TRANSCEIVER, 2.4GHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

RF TRANSCEIVER, 2.4GHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF and Wireless - RF Transceiver Modules and Modems - IS2083BM-232-TRAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
IS2083BM-232-TRAY
RF and Wireless - RF Transceiver Modules and Modems IS2083BM-232-TRAY
RF TXRX MODULE BLUETOOTH SMD

RF TXRX MODULE BLUETOOTH SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers RF Transceivers
Product Number 1211869-IS2083BM-232-TRAY 150-IS2083BM-232-TRAY-ND IS2083BM-232-TRAY 08AJ9912 IS2083BM-232-TRAY
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems Rf Transceiver, 2.4Ghz, -40 To 85Deg C Rohs Compliant Microchip RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -92 dBm -92 dBm -92 dBm
Package Type Surface Mount; SMD (SMT) Surface Mount; 82-VFBGA Surface Mount; 82-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
Bluetooth Module - BM23SPKA1NB9-0B02AA - Richardson RFPD
Microchip Technology, Inc.
View Details
3 suppliers
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details