FineTek EEX Electromechanical Level Measuring System

Description
The EE300 Series is an electromechanical inventory level measuring system which uses state-of-the-art third generation weight & cable technology to periodically measure the level of liquid and bulk solid materials held in storage. The EE300 series level measuring system includes the EE300 sensor and available RCU remote control unit or MMS-TL PC-software. EEX Electromechanical Level Measuring System, Solid Level Transmitter, Bulk solids handling The EE300 series electromechanical inventory level measuring system is a flexible inventory system that can consist of the EE300 sensor(s) only or can include the remote control unit (RCU) or MMS-TL materials management PC-software. The EE300 is a third generation weight & cable inventory level measuring sensor consisting of a sensing weight, heavy duty stainless steel cable, distance measuring component, position detection sensor and electronics (includes firmware). The EE300 electromechanical inventory level measuring system sensor detects the sensing weight status and measures the empty space distance within the vessel during a measuring cycle. Upon initiation of a measuring cycle the sensing weight and cable system is lowered into the vessel until the sensing weight contacts the material surface, which is detected by the position sensing system, then the sensing weight and cable system is raised and returned to the starting socketed position. When the measuring cycle is completed all EE300 electromechanical inventory level measuring system outputs and data are updated. 。Microprocessor control of measuring cycle, diagnostics 。Up to 98ft (30m) measuring range 。Angle adjustment flange available, ≤45⁰ 。Standard MODBUS serial link, 4-20mA and AC/DC pulse outputs 。Three (3) relay outputs 。Remote control unit (RCU) and PC-software available 。Variety of sensing weights 。No cable cutting required USE 。Measure of empty space in silo for scheduling trucks 。Inventory monitoring to ensure production schedules 。Inventory alarm notifications INDUSTRY 。Plastic processing 。Concrete production 。Cement processing 。Agriculture 。Feed & grain processing 。Food production 。Chemical 。Water/wastewater
Datasheet
Description
The EE300 Series is an electromechanical inventory level measuring system which uses state-of-the-art third generation weight & cable technology to periodically measure the level of liquid and bulk solid materials held in storage. The EE300 series level measuring system includes the EE300 sensor and available RCU remote control unit or MMS-TL PC-software. EEX Electromechanical Level Measuring System, Solid Level Transmitter, Bulk solids handling The EE300 series electromechanical inventory level measuring system is a flexible inventory system that can consist of the EE300 sensor(s) only or can include the remote control unit (RCU) or MMS-TL materials management PC-software. The EE300 is a third generation weight & cable inventory level measuring sensor consisting of a sensing weight, heavy duty stainless steel cable, distance measuring component, position detection sensor and electronics (includes firmware). The EE300 electromechanical inventory level measuring system sensor detects the sensing weight status and measures the empty space distance within the vessel during a measuring cycle. Upon initiation of a measuring cycle the sensing weight and cable system is lowered into the vessel until the sensing weight contacts the material surface, which is detected by the position sensing system, then the sensing weight and cable system is raised and returned to the starting socketed position. When the measuring cycle is completed all EE300 electromechanical inventory level measuring system outputs and data are updated. 。Microprocessor control of measuring cycle, diagnostics 。Up to 98ft (30m) measuring range 。Angle adjustment flange available, ≤45⁰ 。Standard MODBUS serial link, 4-20mA and AC/DC pulse outputs 。Three (3) relay outputs 。Remote control unit (RCU) and PC-software available 。Variety of sensing weights 。No cable cutting required USE 。Measure of empty space in silo for scheduling trucks 。Inventory monitoring to ensure production schedules 。Inventory alarm notifications INDUSTRY 。Plastic processing 。Concrete production 。Cement processing 。Agriculture 。Feed & grain processing 。Food production 。Chemical 。Water/wastewater
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEX Electromechanical Level Measuring System -  - FineTek
New Taipei City 236,, Taiwan
EEX Electromechanical Level Measuring System
EEX Electromechanical Level Measuring System
The EE300 Series is an electromechanical inventory level measuring system which uses state-of-the-art third generation weight & cable technology to periodically measure the level of liquid and bulk solid materials held in storage. The EE300 series level measuring system includes the EE300 sensor and available RCU remote control unit or MMS-TL PC-software. EEX Electromechanical Level Measuring System, Solid Level Transmitter, Bulk solids handling The EE300 series electromechanical inventory level measuring system is a flexible inventory system that can consist of the EE300 sensor(s) only or can include the remote control unit (RCU) or MMS-TL materials management PC-software. The EE300 is a third generation weight & cable inventory level measuring sensor consisting of a sensing weight, heavy duty stainless steel cable, distance measuring component, position detection sensor and electronics (includes firmware). The EE300 electromechanical inventory level measuring system sensor detects the sensing weight status and measures the empty space distance within the vessel during a measuring cycle. Upon initiation of a measuring cycle the sensing weight and cable system is lowered into the vessel until the sensing weight contacts the material surface, which is detected by the position sensing system, then the sensing weight and cable system is raised and returned to the starting socketed position. When the measuring cycle is completed all EE300 electromechanical inventory level measuring system outputs and data are updated. 。Microprocessor control of measuring cycle, diagnostics 。Up to 98ft (30m) measuring range 。Angle adjustment flange available, ≤45⁰ 。Standard MODBUS serial link, 4-20mA and AC/DC pulse outputs 。Three (3) relay outputs 。Remote control unit (RCU) and PC-software available 。Variety of sensing weights 。No cable cutting required USE 。Measure of empty space in silo for scheduling trucks 。Inventory monitoring to ensure production schedules 。Inventory alarm notifications INDUSTRY 。Plastic processing 。Concrete production 。Cement processing 。Agriculture 。Feed & grain processing 。Food production 。Chemical 。Water/wastewater

The EE300 Series is an electromechanical inventory level measuring system which uses state-of-the-art third generation weight & cable technology to periodically measure the level of liquid and bulk solid materials held in storage. The EE300 series level measuring system includes the EE300 sensor and available RCU remote control unit or MMS-TL PC-software.

EEX Electromechanical Level Measuring System, Solid Level Transmitter, Bulk solids handling

The EE300 series electromechanical inventory level measuring system is a flexible inventory system that can consist of the EE300 sensor(s) only or can include the remote control unit (RCU) or MMS-TL materials management PC-software. The EE300 is a third generation weight & cable inventory level measuring sensor consisting of a sensing weight, heavy duty stainless steel cable, distance measuring component, position detection sensor and electronics (includes firmware). The EE300 electromechanical inventory level measuring system sensor detects the sensing weight status and measures the empty space distance within the vessel during a measuring cycle. Upon initiation of a measuring cycle the sensing weight and cable system is lowered into the vessel until the sensing weight contacts the material surface, which is detected by the position sensing system, then the sensing weight and cable system is raised and returned to the starting socketed position. When the measuring cycle is completed all EE300 electromechanical inventory level measuring system outputs and data are updated. 。Microprocessor control of measuring cycle, diagnostics
。Up to 98ft (30m) measuring range
。Angle adjustment flange available, ≤45⁰
。Standard MODBUS serial link, 4-20mA and AC/DC pulse outputs
。Three (3) relay outputs
。Remote control unit (RCU) and PC-software available
。Variety of sensing weights
。No cable cutting required

USE

。Measure of empty space in silo for scheduling trucks
。Inventory monitoring to ensure production schedules
。Inventory alarm notifications

INDUSTRY

。Plastic processing
。Concrete production
。Cement processing
。Agriculture
。Feed & grain processing
。Food production
。Chemical
。Water/wastewater

Supplier's Site Datasheet

Technical Specifications

  FineTek
Product Category Level Sensors
Product Name EEX Electromechanical Level Measuring System
Device Classification Sensor System
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - radar - 159300440 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Radar/Microwave
View Details
Water-Level Sensors - 700S14A4A-0093 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details