Finder S.p.A. con unico socio Type 20.26 - Modular step relay 16A 202681200000

Description
Type 20.26 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7 sequences AC or DC coil Identification label Connection with illuminated pushbuttons via the Type 026.00 adaptor. Cadmium-free contacts
Request a Quote Datasheet
Description
Type 20.26 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7 sequences AC or DC coil Identification label Connection with illuminated pushbuttons via the Type 026.00 adaptor. Cadmium-free contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 20.26 - Modular step relay 16A - 202681200000 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 20.26 - Modular step relay 16A
202681200000
Type 20.26 - Modular step relay 16A 202681200000
Type 20.26 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7 sequences AC or DC coil Identification label Connection with illuminated pushbuttons via the Type 026.00 adaptor. Cadmium-free contacts

Type 20.26 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting.

Features include:

  • Width: one module 17.4 mm
  • Test button and mechanical indicator
  • 7 sequences
  • AC or DC coil
  • Identification label
  • Connection with illuminated pushbuttons via the Type 026.00 adaptor.
  • Cadmium-free contacts
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 202681200000
Product Name Type 20.26 - Modular step relay 16A
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170604019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Type 20.27 - Modular step relay 16A - 202790244000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Type 20.22 - Modular step relay 16A - 202282404000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
0 Rohs Compliant Finder - 37AK5882 - Newark, An Avnet Company
Finder S.p.A. con unico socio
Specs
Approvals RoHS
View Details