Richco, Inc. WHC-1000-01

Description
The closing cable clips are the perfect way to control bundles. Cable can be easily removed for wire changes or replacements. Cable Clip/Clamp Style = Cable Clip Maximum Bundle Diameter = 25.4mm Affixing Method = Screw Material = Nylon 6.6 Colour = Natural Length = 38.9mm Width = 12.7 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2703048 - RS Components, Ltd.
Corby, Northants, United Kingdom
The closing cable clips are the perfect way to control bundles. Cable can be easily removed for wire changes or replacements. Cable Clip/Clamp Style = Cable Clip Maximum Bundle Diameter = 25.4mm Affixing Method = Screw Material = Nylon 6.6 Colour = Natural Length = 38.9mm Width = 12.7 mm

The closing cable clips are the perfect way to control bundles. Cable can be easily removed for wire changes or replacements.
Cable Clip/Clamp Style = Cable Clip
Maximum Bundle Diameter = 25.4mm
Affixing Method = Screw
Material = Nylon 6.6
Colour = Natural
Length = 38.9mm
Width = 12.7 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2703048
Type Cable Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cord Clip Gray - 65910020 - Interpower
Specs
Material Glass-filled
View Details
Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
EMC Shield Clamps for Bus Modules- with Plug-In Mounting Function - 37507.20 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Snap foot: Mild steel, galvanically zinc plated
Diameter 0.236 inch (6 mm)
View Details
Nylon Cable Clamp - 7634 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.562 inch (14.27 mm)
View Details
3 suppliers