The Clamping Clip for Conduit Tubes, part number 8221054, is designed for effective mounting and securing of conduits. It is made from durable polyamide material and features a black color. The clip is stackable and allows for quick mounting of conduits, with a center rib that provides traction relief. This specific model is suitable for conduits with an internal diameter of 28.0 mm and an external diameter of 33.0 mm. It operates effectively within a temperature range of -40 to 105¬8C (-40 to 221¬8F). The product is packaged in quantities of 50, making it suitable for bulk applications. Engineers looking for reliable conduit management solutions may find this product beneficial for ensuring secure and organized installations.
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Cable Clamp, Conduit Black Fastener
| Altech Corp. | DigiKey | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 8221054 | 1920-1661-ND |
| Product Name | Clamping Clip For Conduit Tubes | Cable Supports and Fasteners |
| Type | C Style Clip |