Filter Minder® Air Filter Restriction Monitoring Indicator 122301

Description
The graduated indicator monitors engine air filters. The position indicator progressively fills the window as air filter restriction increases, locking at the highest restriction. The air filter should be changed when the position indicator reaches the red zone. Mounts in a panel or dash for convenience of the driver or operator. An illuminated version is available. Bezels in chrome, black, or green. Air cleaner fittings, and vacuum hose available.
Description
The graduated indicator monitors engine air filters. The position indicator progressively fills the window as air filter restriction increases, locking at the highest restriction. The air filter should be changed when the position indicator reaches the red zone. Mounts in a panel or dash for convenience of the driver or operator. An illuminated version is available. Bezels in chrome, black, or green. Air cleaner fittings, and vacuum hose available.

Suppliers

Company
Product
Description
Supplier Links
Air Filter Restriction Monitoring Indicator - 122301 - Filter Minder®
Waterloo, IA, USA
Air Filter Restriction Monitoring Indicator
122301
Air Filter Restriction Monitoring Indicator 122301
The graduated indicator monitors engine air filters. The position indicator progressively fills the window as air filter restriction increases, locking at the highest restriction. The air filter should be changed when the position indicator reaches the red zone. Mounts in a panel or dash for convenience of the driver or operator. An illuminated version is available. Bezels in chrome, black, or green. Air cleaner fittings, and vacuum hose available.

The graduated indicator monitors engine air filters. The position indicator progressively fills the window as air filter restriction increases, locking at the highest restriction. The air filter should be changed when the position indicator reaches the red zone.

Mounts in a panel or dash for convenience of the driver or operator. An illuminated version is available. Bezels in chrome, black, or green. Air cleaner fittings, and vacuum hose available.

Supplier's Site

Technical Specifications

  Filter Minder®
Product Category Vacuum Gauges and Instruments
Product Number 122301
Product Name Air Filter Restriction Monitoring Indicator
Media Air Filters
Features Made Of Nylon
Vacuum Range 754 to 704 torr (0.2207 to 2.21 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Micro-controller-based Vacuum Gauge Digital Transmitter - VacTest TRP 900 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Semiconductor Piezoresistive
Vacuum Range 0.7503 to 1200 torr (29.89 to -17.34 in Hg vac)
View Details
Vacuum Gauge - VG-30 - Clippard
Specs
Media Gas
Sensor Technology Mechanical Deflection
Vacuum Range -18544 to 811 torr (760 to -2 in Hg vac)
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Media Liquid; Gas
Vacuum Range -2 torr (30 in Hg vac)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure Gauges - 2040114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vacuum Range 0.0 torr (29.92 in Hg vac)
View Details