Busch Vacuum Solutions Micro-controller-based Vacuum Gauge Digital Transmitter VacTest TRP 900

Description
The mobile gauge TRP 900 is the perfect handheld solution for gas type independent measurements in the range of 1600 to 1 mbar. Designed for easy maintenance inspection of vacuum installations, this piezoresistive vacuum gauge can also be used in vacuum packaging applications or as vacuum process quality assurance. Gas type independent measurement Excellent measurement accuracy High repeatability Battery operated or with external power supply Up to 2500 hours of battery life Can be used inside a vacuum chamber USB interface for data export and visualization Data logger for up to 2000 measurements
Request a Quote Datasheet
Description
The mobile gauge TRP 900 is the perfect handheld solution for gas type independent measurements in the range of 1600 to 1 mbar. Designed for easy maintenance inspection of vacuum installations, this piezoresistive vacuum gauge can also be used in vacuum packaging applications or as vacuum process quality assurance. Gas type independent measurement Excellent measurement accuracy High repeatability Battery operated or with external power supply Up to 2500 hours of battery life Can be used inside a vacuum chamber USB interface for data export and visualization Data logger for up to 2000 measurements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-controller-based Vacuum Gauge Digital Transmitter - VacTest TRP 900 - Busch Vacuum Solutions
Virginia Beach, VA, United States
Micro-controller-based Vacuum Gauge Digital Transmitter
VacTest TRP 900
Micro-controller-based Vacuum Gauge Digital Transmitter VacTest TRP 900
The mobile gauge TRP 900 is the perfect handheld solution for gas type independent measurements in the range of 1600 to 1 mbar. Designed for easy maintenance inspection of vacuum installations, this piezoresistive vacuum gauge can also be used in vacuum packaging applications or as vacuum process quality assurance. Gas type independent measurement Excellent measurement accuracy High repeatability Battery operated or with external power supply Up to 2500 hours of battery life Can be used inside a vacuum chamber USB interface for data export and visualization Data logger for up to 2000 measurements

The mobile gauge TRP 900 is the perfect handheld solution for gas type independent measurements in the range of 1600 to 1 mbar. Designed for easy maintenance inspection of vacuum installations, this piezoresistive vacuum gauge can also be used in vacuum packaging applications or as vacuum process quality assurance.

  • Gas type independent measurement
  • Excellent measurement accuracy
  • High repeatability
  • Battery operated or with external power supply
  • Up to 2500 hours of battery life
  • Can be used inside a vacuum chamber
  • USB interface for data export and visualization
  • Data logger for up to 2000 measurements
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Gauges and Instruments
Product Number VacTest TRP 900
Product Name Micro-controller-based Vacuum Gauge Digital Transmitter
Media Gas
Sensor Technology Semiconductor Piezoresistive
Vacuum Range 0.7503 to 1200 torr (29.89 to -17.34 in Hg vac)
Accuracy 0.3000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DPC 400 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; RS232/485
View Details
Piezoresistive/Pirani Handheld Vacuum Gauge - VacTest TPP 900 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Semiconductor Piezoresistive; Pirani
Vacuum Range 3.75E-4 to 900 torr (29.92 to -5.53 in Hg vac)
View Details
Pirani Vacuum Gauge Digital Transmitter - VacTest DPH 400 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; RS232/485
View Details
Pirani Vacuum Gauge Analog Transmitter - VacTest GTP 100 C - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage
View Details