FILTER-MART Corporation Pneumatic Filter 25-0069

Description
FILTER, OIL/HYDRAULIC, 5.06 INCH OUTER DIAMETER, 1 1/4 INCH -11 THREAD, 10.00 MICRON NOMINAL RATING, COLLAPSE PRESSURE RATING: 75 PSID, MAX TEMP: 225 F . FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, OIL/HYDRAULIC, 5.06 INCH OUTER DIAMETER, 1 1/4 INCH -11 THREAD, 10.00 MICRON NOMINAL RATING, COLLAPSE PRESSURE RATING: 75 PSID, MAX TEMP: 225 F . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 98178634 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
98178634
Pneumatic Filter 98178634
FILTER, OIL/HYDRAULIC, 5.06 INCH OUTER DIAMETER, 1 1/4 INCH -11 THREAD, 10.00 MICRON NOMINAL RATING, COLLAPSE PRESSURE RATING: 75 PSID, MAX TEMP: 225 F . FREE 2 YEAR RADWELL WARRANTY

FILTER, OIL/HYDRAULIC, 5.06 INCH OUTER DIAMETER, 1 1/4 INCH -11 THREAD, 10.00 MICRON NOMINAL RATING, COLLAPSE PRESSURE RATING: 75 PSID, MAX TEMP: 225 F . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 98178634
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Aluminum Fan Filter Assembly - AFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.62 inch (92 mm)
View Details
HVAC Air Filters - 8279627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Polypropylene
Features Multipocket
View Details
Low Resistance Composite Air Filter Media (LRCM) - HBY-LRCM-11 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
View Details
Gas filter cell GFC-12 - GFC-12 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details