RS Components, Ltd. HVAC Air Filters 8802457

Description
Camfil 1326.42.00 Bag Filter
Request a Quote
Description
Camfil 1326.42.00 Bag Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 8802457 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
8802457
HVAC Air Filters 8802457
Camfil 1326.42.00 Bag Filter

Camfil 1326.42.00 Bag Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 8802457
Product Name HVAC Air Filters
Construction Bag Filters; Bag
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 7302760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 2000 SCFM (3400 m³/hr)
View Details
Pneumatic Filters - 2023515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 to 140 F (-10 to 60 C)
Airflow 12.71 SCFM (21.61 m³/hr)
View Details
Pneumatic Filters - 315931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 24.72 SCFM (42.01 m³/hr)
View Details
HVAC Air Filters - 2560535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details