RS Components, Ltd.
Wall Boxes
1833528
Description
Service Box 400X600X200
Request a Quote
Email Supplier
Description
Service Box 400X600X200
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1833528 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
23.62 inch (600 mm)
|
|
Depth
|
7.87 inch (200 mm)
|
|
Material
|
Galvanised steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
4.76 inch (121 mm)
Depth
6.54 inch (166 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
3.66 inch (93 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details