Fibox Enclosures General Purpose Enclosures PCT 080806 ENCLOSURE

Description
Fibox Euronord PC enclosure 82x80x55
Request a Quote
Description
Fibox Euronord PC enclosure 82x80x55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 7975415 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
7975415
General Purpose Enclosures 7975415
Fibox Euronord PC enclosure 82x80x55

Fibox Euronord PC enclosure 82x80x55

Supplier's Site
Enclosure, Multipurpose, Pc, Grey/trans Rohs Compliant Fibox - 39AK1354 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/trans Rohs Compliant Fibox
39AK1354
Enclosure, Multipurpose, Pc, Grey/trans Rohs Compliant Fibox 39AK1354
ENCLOSURE, MULTIPURPOSE, PC, GREY/TRANS ROHS COMPLIANT: YES

ENCLOSURE, MULTIPURPOSE, PC, GREY/TRANS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7975415 39AK1354
Product Name General Purpose Enclosures Enclosure, Multipurpose, Pc, Grey/trans Rohs Compliant Fibox
Shape Rectangular
Length 3.23 inch (82 mm)
Width 3.15 inch (80 mm)
Depth 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455KHD1601 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.39 inch (86.11 mm)
View Details
3 suppliers