Fibox PC H 95 T ENCLOSURE Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1195604 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 6.69 inch (170 mm) |
| Width | 5.51 inch (140 mm) |
| Depth | 3.74 inch (95 mm) |