Fibox Enclosures General Purpose Enclosures PC D 65 G ENCLOSURE

Description
Fibox PC D 65 G ENCLOSURE Enclosure
Request a Quote Datasheet
Description
Fibox PC D 65 G ENCLOSURE Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 1882257 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1882257
General Purpose Enclosures 1882257
Fibox PC D 65 G ENCLOSURE Enclosure

Fibox PC D 65 G ENCLOSURE Enclosure

Supplier's Site
Enclosure, Ip66, Ip67, Nema 13, Industrial, 65 Mm, 80 Mm, 170 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox - 34M7917 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Ip67, Nema 13, Industrial, 65 Mm, 80 Mm, 170 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
34M7917
Enclosure, Ip66, Ip67, Nema 13, Industrial, 65 Mm, 80 Mm, 170 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox 34M7917
Enclosure, IP66, IP67, NEMA 13, Industrial, 65 mm, 80 mm, 170 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, IP66, IP67, NEMA 13, Industrial, 65 mm, 80 mm, 170 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1882257 34M7917
Product Name General Purpose Enclosures Enclosure, Ip66, Ip67, Nema 13, Industrial, 65 Mm, 80 Mm, 170 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
Shape Rectangular
Length 6.69 inch (170 mm)
Width 3.15 inch (80 mm)
Depth 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers