Fibox Enclosures General Purpose Enclosures PC C 65 G ENCLOSURE

Description
Fibox PC C 65 G ENCLOSURE Enclosure
Request a Quote Datasheet
Description
Fibox PC C 65 G ENCLOSURE Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 1195547 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1195547
General Purpose Enclosures 1195547
Fibox PC C 65 G ENCLOSURE Enclosure

Fibox PC C 65 G ENCLOSURE Enclosure

Supplier's Site
Enclosure, Ip66, Ip67, Nema 13, Industrial, 65 Mm, 80 Mm, 140 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox - 97K6957 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Ip67, Nema 13, Industrial, 65 Mm, 80 Mm, 140 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
97K6957
Enclosure, Ip66, Ip67, Nema 13, Industrial, 65 Mm, 80 Mm, 140 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox 97K6957
Enclosure, IP66, IP67, NEMA 13, Industrial, 65 mm, 80 mm, 140 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, IP66, IP67, NEMA 13, Industrial, 65 mm, 80 mm, 140 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1195547 97K6957
Product Name General Purpose Enclosures Enclosure, Ip66, Ip67, Nema 13, Industrial, 65 Mm, 80 Mm, 140 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
Shape Rectangular
Length 5.51 inch (140 mm)
Width 3.15 inch (80 mm)
Depth 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBBBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers