Fibox PC 95/50 LT enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2848160 |
| Product Name | General Purpose Enclosures |
| Length | 1.97 inch (50 mm) |
| Width | 3.94 inch (100 mm) |
| Depth | 3.94 inch (100 mm) |
| Material | Polycarbonate; Polycarbonate |