The Enclosure, Instrument Polycarbonate Gray (part number 83K0381) is designed for robust applications, featuring dimensions of 166 mm in length, 160 mm in width, and 89 mm in height. Constructed from polycarbonate with a light grey finish (RAL 7035), it includes an EPDM and PUR gasket for enhanced sealing. The enclosure is rated for short-term temperatures from -40 °C to 120 °C and continuous use from -40 °C to 80 °C, making it suitable for a variety of environments. It has an Ingress Protection rating of IP65, ensuring resistance against dust and water ingress, and an impact resistance rating of IK07/IK08. The enclosure is also totally insulated and halogen-free, complying with various safety standards including NEMA Class ratings. Accessories such as mounting plates and front plates are available, enhancing its versatility for different applications. This enclosure is suitable for engineers looking for a durable and reliable solution for instrument housing.
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 83K0381 |
| Product Name | Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox |
| Type | Electronic and Instrument Enclosures |
| Length | 6.5 inch (165 mm) |
| Width | 6.3 inch (160 mm) |
| Depth | 3.5 inch (89 mm) |