Fibox Enclosures General Purpose Enclosures PC 122410 ENCLOSURE

Description
Fibox PC 122410 ENCLOSURE Enclosure
Request a Quote
Description
Fibox PC 122410 ENCLOSURE Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 7975399 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
7975399
General Purpose Enclosures 7975399
Fibox PC 122410 ENCLOSURE Enclosure

Fibox PC 122410 ENCLOSURE Enclosure

Supplier's Site
Enclosure, 102Mm X 244Mm X 124Mm Rohs Compliant Fibox - 39AK1409 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 102Mm X 244Mm X 124Mm Rohs Compliant Fibox
39AK1409
Enclosure, 102Mm X 244Mm X 124Mm Rohs Compliant Fibox 39AK1409
ENCLOSURE, 102MM X 244MM X 124MM ROHS COMPLIANT: YES

ENCLOSURE, 102MM X 244MM X 124MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7975399 39AK1409
Product Name General Purpose Enclosures Enclosure, 102Mm X 244Mm X 124Mm Rohs Compliant Fibox
Shape Rectangular
Length 9.61 inch (244 mm)
Width 4.88 inch (124 mm)
Depth 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414O6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers