Fibox PC 121614 ENCLOSURE Enclosure
ENCLOSURE, 140MM X 160MM X 120MM ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 7975383 | 39AK1404 |
| Product Name | General Purpose Enclosures | Enclosure, 140Mm X 160Mm X 120Mm Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 6.3 inch (160 mm) | |
| Width | 4.72 inch (120 mm) | |
| Depth | 5.51 inch (140 mm) |