Fibox Enclosures General Purpose Enclosures EKUH 180 G ENCLOSURE

Description
Fibox EKUH 180 G ENCLOSURE Enclosure
Request a Quote
Description
Fibox EKUH 180 G ENCLOSURE Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 251435 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
251435
General Purpose Enclosures 251435
Fibox EKUH 180 G ENCLOSURE Enclosure

Fibox EKUH 180 G ENCLOSURE Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 251435
Product Name General Purpose Enclosures
Shape Rectangular
Length 22.05 inch (560 mm)
Width 14.96 inch (380 mm)
Depth 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455D801 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details