Fibox Enclosures Wall Boxes CAB PC 405020 G CABINET

Description
CAB Enclosure with Latch, 200x500x400mm
Request a Quote
Description
CAB Enclosure with Latch, 200x500x400mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2896061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2896061
Wall Boxes 2896061
CAB Enclosure with Latch, 200x500x400mm

CAB Enclosure with Latch, 200x500x400mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2896061
Product Name Wall Boxes
Type Junction Box
Width 19.69 inch (500 mm)
Depth 7.87 inch (200 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details