Fibox Enclosures Wall Boxes CAB PC 403018 G CABINET

Description
CAB Enclosure with Latch, 180x400x300mm
Request a Quote Datasheet
Description
CAB Enclosure with Latch, 180x400x300mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2896033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2896033
Wall Boxes 2896033
CAB Enclosure with Latch, 180x400x300mm

CAB Enclosure with Latch, 180x400x300mm

Supplier's Site
Enclosure, Ip65, Nema 13, Wall Mount, 180 Mm, 300 Mm, 400 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox - 23M5422 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Nema 13, Wall Mount, 180 Mm, 300 Mm, 400 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
23M5422
Enclosure, Ip65, Nema 13, Wall Mount, 180 Mm, 300 Mm, 400 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox 23M5422
Enclosure, IP65, NEMA 13, Wall Mount, 180 mm, 300 mm, 400 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, IP65, NEMA 13, Wall Mount, 180 mm, 300 mm, 400 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2896033 23M5422
Product Name Wall Boxes Enclosure, Ip65, Nema 13, Wall Mount, 180 Mm, 300 Mm, 400 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.09 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details