Takachi Electronics Enclosure Co., Ltd. Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi WP10-10-4G

Description
OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:40.01mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:40.01mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4641 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi
45Y4641
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi 45Y4641
OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:40.01mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:40.01mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 45Y4641
Product Name Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi
Length 1.58 inch (40.01 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
Material ASA
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0148 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.38 inch (35 mm)
Depth 1.97 inch (50 mm)
View Details