Fibox Enclosures Wall Boxes ARCA 303021W

Description
ARCA IP65 Enclosure - Window
Request a Quote
Description
ARCA IP65 Enclosure - Window
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2495842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2495842
Wall Boxes 2495842
ARCA IP65 Enclosure - Window

ARCA IP65 Enclosure - Window

Supplier's Site
Enclosure, 300Mm X 300Mm X 210Mm, Lock Rohs Compliant Fibox - 40AK1684 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 300Mm X 300Mm X 210Mm, Lock Rohs Compliant Fibox
40AK1684
Enclosure, 300Mm X 300Mm X 210Mm, Lock Rohs Compliant Fibox 40AK1684
ENCLOSURE, 300MM X 300MM X 210MM, LOCK ROHS COMPLIANT: YES

ENCLOSURE, 300MM X 300MM X 210MM, LOCK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2495842 40AK1684
Product Name Wall Boxes Enclosure, 300Mm X 300Mm X 210Mm, Lock Rohs Compliant Fibox
Type Junction Box
Width 11.81 inch (300 mm)
Depth 8.27 inch (210 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1833525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers